Integrated Device Technology Ultra-compact Dual-mode Wireless Power Receiver IC P9028AC-0AWGI

Description
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet
Description
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact Dual-mode Wireless Power Receiver IC - P9028AC-0AWGI - Integrated Device Technology
San Jose, CA, USA
Ultra-compact Dual-mode Wireless Power Receiver IC
P9028AC-0AWGI
Ultra-compact Dual-mode Wireless Power Receiver IC P9028AC-0AWGI
The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V output voltage, which can be used to supply power to a mobile application. It includes a high efficiency Synchronous Full Bridge Rectifier and 5V tracking LDO output stage. The P9028AC is used in automatic dual mode with either WPC AC or PMA DC modulation connections for improved efficiency.

The device includes the control circuit required to modulate the load to transmit WPC -compliant or PMA -compatible message packets to the base station. It uses minimal external components to reduce overall solution area. The P9028AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.

NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9028AC-0AWGI
Product Name Ultra-compact Dual-mode Wireless Power Receiver IC
Package Type Other; WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details