Integrated Device Technology True-Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1501ZA1W0

Description
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1501 provides a fixed output voltage of 0.85V with a load current range of 15A to 40A using the recommended inductor value of 330nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.
Datasheet
Description
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1501 provides a fixed output voltage of 0.85V with a load current range of 15A to 40A using the recommended inductor value of 330nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True-Digital PWM Controller (Single-Phase, Single-Rail) - ZSPM1501ZA1W0 - Integrated Device Technology
San Jose, CA, USA
True-Digital PWM Controller (Single-Phase, Single-Rail)
ZSPM1501ZA1W0
True-Digital PWM Controller (Single-Phase, Single-Rail) ZSPM1501ZA1W0
ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1501 provides a fixed output voltage of 0.85V with a load current range of 15A to 40A using the recommended inductor value of 330nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-v oltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.

ZSPM15xx family ICs are controllers designed for high-current, non-isolated DC / DC step-down point of load ( POL ) converters. For ease of use, the ZSPM15xx is factory pre-configured for industry standard output voltages and currents enabling fast time-to-market. The ZSPM1501 provides a fixed output voltage of 0.85V with a load current range of 15A to 40A using the recommended inductor value of 330nH.
The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of integrated fault protection features including over-voltage/under-voltage, output over-current, and over-temperature protections. To provide flexibility for the end-customer, the over-current protection threshold and the control loop compensation are selectable by the end-customer to match a number of selected power stages. ZSPM15xx family ICs have been optimized for maximum efficiency when used with IDT 's DrMOS devices. Reference designs and application instructions enable a high performance turnkey solution without extensive engineering development.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1501ZA1W0
Product Name True-Digital PWM Controller (Single-Phase, Single-Rail)
Output Voltage 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
UC1525B-SP Regulating Pulse Width Modulators - 5962-8951106V2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74HC04D,652 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - TLE6368G2AUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
View Details