Integrated Device Technology True Digital PWM Controller (Dual-Phase, Single-Rail) ZSPM1363BA1R1

Description
The ZSPM1363 is a configurable true-digital dualphase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and dual-phase configuration. The ZSPM1363 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.
Datasheet
Description
The ZSPM1363 is a configurable true-digital dualphase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and dual-phase configuration. The ZSPM1363 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Digital PWM Controller (Dual-Phase, Single-Rail) - ZSPM1363BA1R1 - Integrated Device Technology
San Jose, CA, USA
True Digital PWM Controller (Dual-Phase, Single-Rail)
ZSPM1363BA1R1
True Digital PWM Controller (Dual-Phase, Single-Rail) ZSPM1363BA1R1
The ZSPM1363 is a configurable true-digital dualphase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and dual-phase configuration. The ZSPM1363 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.

The ZSPM1363 is a configurable true-digital dualphase PWM controller for high-current, non-isolated DC / DC supplies. It operates as a synchronous stepdown converter in a single-rail and dual-phase configuration. The ZSPM1363 integrates a digital control loop, optimized for maximum flexibility and stability, as well as load step and steady-state performance. In addition, a rich set of protection and monitoring functions is provided. On-chip, non-volatile memory ( NVM ) and an I2C interface facilitate configuration. The PC -based Pink Power Designer™ graphical user interface ( GUI ) provides a user-friendly and easy-to-use interface to the device for communication and configuration. It can guide the user through the design of the digital compensator and offers intuitive configuration methods for additional features, including protection and sequencing.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number ZSPM1363BA1R1
Product Name True Digital PWM Controller (Dual-Phase, Single-Rail)
Output Voltage 0.5000 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1843A-SP Current Mode PWM Controller - 5962-8670406VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
IC PWR SWITCH N-CHAN 1:1 DSO-8 - 376-BSP772TNUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details