Integrated Device Technology Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NQGI

Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.
Description
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Suppliers

Company
Product
Description
Supplier Links
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom - P9145-I0NQGI - Integrated Device Technology
San Jose, CA, USA
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
P9145-I0NQGI
Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom P9145-I0NQGI
The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

The IDT P9145 is a programmable, multi-channel power management IC ( PMIC ) designed for the Intel® Baytrail Atom™ SoC to meet high performance requirements and provide high-feature integration to minimize system board area and BOM cost. The PMIC includes subsystems for voltage regulation, power sequencing management, A/D conversion, GPIOs, PWMs and others. The P9145 is factory programmable for application specific sequencing and output voltage requirements. The device supports the serial voltage ID ( SVID ) interface for VCC , VNN & VDDQ (optional). The output current capability of the P9145 solution can be increased by adding IDT ’s intelligent, scalable, distributed power units ( DPU ) P9147 and P9148.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9145-I0NQGI
Product Name Programmable Multi-Channel PMIC Solution for Intel Baytrail Atom
Package Type QFP; Other; VFQFP-N 8 X 8 X .770M MM- NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Gates and Inverters - 74LV1T04GWH - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.6 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details