Integrated Device Technology Highly-integrated, Flexible Multi-channel PMIC P8300-00NDGI

Description
The P8300 is a highly-integrated, highly-configurable, dual-input PMIC that addresses multiple applications (3.3 V / 5 V, 12 V), and offers scalable power on two rails using external power FETs. The device also features programmable startup sequences and target output voltages, an I²C / SMBUS compatible interface, programmable outputs and sequences via internal OTP memory, and a 35 V-capable power backup system. For more information or to request documentation, please contact your local IDT sales representative.
Description
The P8300 is a highly-integrated, highly-configurable, dual-input PMIC that addresses multiple applications (3.3 V / 5 V, 12 V), and offers scalable power on two rails using external power FETs. The device also features programmable startup sequences and target output voltages, an I²C / SMBUS compatible interface, programmable outputs and sequences via internal OTP memory, and a 35 V-capable power backup system. For more information or to request documentation, please contact your local IDT sales representative.

Suppliers

Company
Product
Description
Supplier Links
Highly-integrated, Flexible Multi-channel PMIC - P8300-00NDGI - Integrated Device Technology
San Jose, CA, USA
Highly-integrated, Flexible Multi-channel PMIC
P8300-00NDGI
Highly-integrated, Flexible Multi-channel PMIC P8300-00NDGI
The P8300 is a highly-integrated, highly-configurable, dual-input PMIC that addresses multiple applications (3.3 V / 5 V, 12 V), and offers scalable power on two rails using external power FETs. The device also features programmable startup sequences and target output voltages, an I²C / SMBUS compatible interface, programmable outputs and sequences via internal OTP memory, and a 35 V-capable power backup system. For more information or to request documentation, please contact your local IDT sales representative.

The P8300 is a highly-integrated, highly-configurable, dual-input PMIC that addresses multiple applications (3.3 V / 5 V, 12 V), and offers scalable power on two rails using external power FETs. The device also features programmable startup sequences and target output voltages, an I²C / SMBUS compatible interface, programmable outputs and sequences via internal OTP memory, and a 35 V-capable power backup system.

For more information or to request documentation, please contact your local IDT sales representative.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P8300-00NDGI
Product Name Highly-integrated, Flexible Multi-channel PMIC
Package Type QFP; Other; VFQFP-N 7X7X1.0 MM NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS1 - TLF35584QVVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details