Integrated Device Technology Distributed Power Unit for P9145 P9147NRGI8

Description
Flexible output current capabilities are key to address modern multi-core SoC solutions with a variety of different skews. The IDT P9147 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9147 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9147 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. The P9147 has been designed for systems with high voltage supplies, like 12V ATX based or multi cell battery stack systems.
Description
Flexible output current capabilities are key to address modern multi-core SoC solutions with a variety of different skews. The IDT P9147 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9147 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9147 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. The P9147 has been designed for systems with high voltage supplies, like 12V ATX based or multi cell battery stack systems.

Suppliers

Company
Product
Description
Supplier Links
Distributed Power Unit for P9145 - P9147NRGI8 - Integrated Device Technology
San Jose, CA, USA
Distributed Power Unit for P9145
P9147NRGI8
Distributed Power Unit for P9145 P9147NRGI8
Flexible output current capabilities are key to address modern multi-core SoC solutions with a variety of different skews. The IDT P9147 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9147 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9147 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. The P9147 has been designed for systems with high voltage supplies, like 12V ATX based or multi cell battery stack systems.

Flexible output current capabilities are key to address modern multi-core SoC solutions with a variety of different skews. The IDT P9147 distributed power units ( DPU ) operate as additional phases to the P9145 PMIC to increase the output current of the solution. The device works as a controlled current source fully controlled by the host PMIC . Multiple P9147 devices may be used in parallel to provide additional current to the load. A high-speed proprietary interface between the P9145 and the P9147 provides control and feedback information. The device seamlessly integrates into the PMIC eco-system and is flexible and transparent to the user. The P9147 has been designed for systems with high voltage supplies, like 12V ATX based or multi cell battery stack systems.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Power Supplies
Product Number P9147NRGI8
Product Name Distributed Power Unit for P9145
Package Type QFP; Other; VFQFP-N 3.0 X 4.0 X 0.9 MM - NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers