CUI Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter | |
| 10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 10 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 100W, 2.5V, 40A, single output, quarter brick | |
| 115.5W, 3.3V, 35A, single output, quarter brick | |
| 117W, 9.0V, 13A, single output, quarter brick | |
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.167 A, 2 W | |
| 12 Vdc, 0.25 A, 3 W | |
| 12 Vdc, 0.42 A, 5 W | |
| 12 Vdc, 0.5 A, 6 W | |
| 12 Vdc, 0.9 A, 10 W | |
| 12 Vdc, 1.25 A, 15 W | |
| 12 Vdc, 1.6 A, 20 W | |
| 12 Vdc, 10 A, 120 W | |
| 12 Vdc, 12.5 A, 150 W | |
| 12 Vdc, 2.1 A, 25 W | |
| 12 Vdc, 2.5 A, 30 W | |
| 12 Vdc, 22.92 A, 275 W | |
| 12 Vdc, 23.33 A, 280 W | |
| 12 Vdc, 25 A, 300 W | |
| 12 Vdc, 25.00 A, 350 W | |
| 12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range | |
| 12 Vdc, 4.2 A, 50 W | |
| 12 Vdc, 41.67 A, 500 W | |
| 12 Vdc, 41.67 A, 550 W | |
| 12 Vdc, 5.9 A, 70 W | |
| 12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range | |
| 12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range | |
| 12 Vdc, 7.1 A, 85 W | |
| 120W, 12V, 10A, single output, quarter brick | |
| 125W, 5.0V, 25A, single output, quarter brick | |
| 13.2W, 3.3V, 4000mA, single output, isolated DC-DC | |
| 14.4W, 1.8V, 8000mA, single output, isolated DC-DC | |
| 15 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 15 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 15 Vdc, 0.067 A, 1 W | |
| 15 Vdc, 0.133 A, 2 W | |
| 15 Vdc, 0.2 A, 3 W | |
| 15 Vdc, 0.33 A, 5 W | |
| 15 Vdc, 0.4 A, 6 W | |
| 15 Vdc, 0.7 A, 10 W | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 1.3 A, 20 W | |
| 15 Vdc, 1.6 A, 25 W | |
| 15 Vdc, 10 A, 150 W | |
| 15 Vdc, 18.33 A, 275 W | |
| 15 Vdc, 18.67 A, 280 W | |
| 15 Vdc, 2 A, 30 W | |
| 15 Vdc, 21.67 A, 350 W | |
| 15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range | |
| 15 Vdc, 3.4 A, 50 W | |
| 15 Vdc, 33.33 A, 550 W | |
| 15 Vdc, 4.7 A, 70 W | |
| 15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range | |
| 15 Vdc, 5.7 A, 85 W | |
| 15 Vdc, 8 A, 120 W | |
| 15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 16 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 16 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 16 A Output Current, 9~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 16 A Output Current, 9~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 16 Vdc, 31.25 A, 500 W | |
| 17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 18 Vdc, 1.7 A, 30 W | |
| 18 Vdc, 6.66 A, 120 W | |
| 18 Vdc, 8.33 A, 150 W | |
| 20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 20 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 20W, 12/-12V, 833mA, dual output, isolated DC-DC | |
| 20W, 12V, 1670mA, single output, isolated DC-DC | |
| 20W, 15/-15V, 666mA, dual output, isolated DC-DC | |
| 20W, 15V, 1330mA, single output, isolated DC-DC | |
| 20W, 2.5V, 8000mA, single output, isolated DC-DC | |
| 20W, 3.3V, 6000mA, single output, isolated DC-DC | |
| 20W, 5/-5V, 2000mA, dual output, isolated DC-DC | |
| 20W, 5V, 4000mA, single output, isolated DC-DC | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.083 A, 2 W | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.23 A, 5.5 W | |
| 24 Vdc, 0.25 A, 6 W | |
| 24 Vdc, 0.45 A, 10 W | |
| 24 Vdc, 0.625 A, 15 W | |
| 24 Vdc, 0.85 A, 20 W | |
| 24 Vdc, 1.1 A, 25 W | |
| 24 Vdc, 1.3 A, 30 W | |
| 24 Vdc, 11.46 A, 275 W | |
| 24 Vdc, 11.67 A, 280 W | |
| 24 Vdc, 12.5 A, 300 W | |
| 24 Vdc, 14.58 A, 350 W | |
| 24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range | |
| 24 Vdc, 2.1 A, 50 W | |
| 24 Vdc, 22.73 A, 500 W | |
| 24 Vdc, 22.92 A, 550 W | |
| 24 Vdc, 3 A, 70 W | |
| 24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range | |
| 24 Vdc, 3.6 A, 85 W | |
| 24 Vdc, 5 A, 120 W | |
| 24 Vdc, 6.25 A, 150 W | |
| 24W, 12V, 2000mA, single output, isolated DC-DC | |
| 24W, 15V, 1600mA, single output, isolated DC-DC | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 28 Vdc, 2.5 A, 70 W | |
| 28/5 Vdc, 3.92/2 A, 120 W | |
| 3.3 Vdc, 0.3 A, 1 W | |
| 3.3 Vdc, 0.6 A, 2 W | |
| 3.3 Vdc, 0.7 A, 2.3 W | |
| 3.3 Vdc, 1.2 A, 4 W | |
| 3.3 Vdc, 1.25 A, 4.2 W | |
| 3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 12 A, 40 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 12 A, 40 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 2 A, 6.6 W | |
| 3.3 Vdc, 22 A, 72.6 W | |
| 3.3 Vdc, 3 A, 9.9 W | |
| 3.3 Vdc, 4.1 A, 13.5 W | |
| 3.3 Vdc, 80 A, 264 W | |
| 3.3/12 Vdc, 15/6 A, 120 W | |
| 3.3/12/-12 Vdc, 15/6/0.8 A, 120 W | |
| 3.3/12/-5 Vdc, 15/6/0.8 A, 120 W | |
| 3.3/12/12 Vdc, 15/6/0.8 A, 120 W | |
| 3.3/12/5 Vdc, 15/6/0.8 A, 120 W | |
| 3.3/5 Vdc, 15/6 A, 120 W | |
| 3.3/5/-12 Vdc, 15/6/1 A, 120 W | |
| 3.3/5/12 Vdc, 15/6/1 A, 120 W | |
| 30 Vdc, 11.67 A, 350 W | |
| 30 Vdc, 18.33 A, 550 W | |
| 30 Vdc, 4 A, 120 W | |
| 30 Vdc, 5 A, 150 W | |
| 30 Vdc, 9.17 A, 275 W | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 3.3V, 6000mA, single output, isolated DC-DC | |
| 30W, 3.3V, 7500mA, single output, isolated DC-DC | |
| 30W, 5V, 6000mA, single output, isolated DC-DC | |
| 36 Vdc, 16.13 A, 500 W | |
| 36 Vdc, 3 A, 120 W | |
| 36 Vdc, 4.17 A, 150 W | |
| 36 Vdc, 7.78 A, 280 W | |
| 36 Vdc, 8.34 A, 300 W | |
| 40W, 1.0V, 40A, single output, quarter brick | |
| 48 Vdc, 0.32 A, 15 W | |
| 48 Vdc, 0.5 A, 25 W | |
| 48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range | |
| 48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range | |
| 48 Vdc, 1.5 A, 70 W | |
| 48 Vdc, 1.8 A, 85 W | |
| 48 Vdc, 10.42 A, 500 W | |
| 48 Vdc, 11.46 A, 550 W | |
| 48 Vdc, 2.5 A, 120 W | |
| 48 Vdc, 3.13 A, 150 W | |
| 48 Vdc, 5.73 A, 275 W | |
| 48 Vdc, 5.84 A, 280 W | |
| 48 Vdc, 6.25 A, 300 W | |
| 48 Vdc, 7.30 A, 350 W | |
| 48W, 1.2V, 40A, single output, quarter brick | |
| 5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 8.3~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 8.3~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 1.2 A, 6 W | |
| 5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range | |
| 5 Vdc, 10.6 A, 53 W | |
| 5 Vdc, 12 A, 60 W, 18~75 Vdc Input Range | |
| 5 Vdc, 12 A, 60 W, 9~36 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 22 A, 110 W | |
| 5 Vdc, 3 A, 15 W | |
| 5 Vdc, 3.5 A, 17.5 W | |
| 5 Vdc, 4.1 A, 20.5 W | |
| 5 Vdc, 5.28 A, 26.4 W | |
| 5 Vdc, 6.67 A, 33.4 W | |
| 5 Vdc, 8.61 A, 43 W | |
| 5 Vdc, 80 A, 400 W | |
| 5 W, 12 V, Single Output, Open PCB, Medical Type | |
| 5 W, 15 V, Single Output, Open PCB, Medical Type | |
| 5 W, 18 V, Single Output, Open PCB, Medical Type | |
| 5 W, 24 V, Single Output, Open PCB, Medical Type | |
| 5 W, 3.3 V Single Output, Open PCB, Medical Type | |
| 5 W, 5 V, Single Output, Open PCB, Medical Type | |
| 5/-24 Vdc, 15/3.5 A, 120 W | |
| 5/10/-10 Vdc, 15/6/1 A, 120 W | |
| 5/10/10 Vdc, 15/6/1 A, 120 W | |
| 5/12 Vdc, 15/6 A, 120 W | |
| 5/12/-12 Vdc, 15/6/0.8 A, 120 W | |
| 5/12/-5 Vdc, 15/6/0.8 A, 120 W | |
| 5/12/12 Vdc, 15/6/0.8 A, 120 W | |
| 5/12/5 Vdc, 15/6/0.8 A, 120 W | |
| 5/15 Vdc, 15/6 A, 120 W | |
| 5/15/-15 Vdc, 15/6/0.8 A, 120 W | |
| 5/15/15 Vdc, 15/6/0.8 A, 120 W | |
| 5/24 Vdc, 15/3.5 A, 120 W | |
| 5/24/-12 Vdc, 15/3.5/0.8 A, 120 W | |
| 5/24/-24 Vdc, 15/3.5/0.8 A, 120 W | |
| 5/24/12 Vdc, 15/3.5/0.8 A, 120 W | |
| 5/24/24 Vdc, 15/3.5/0.8 A, 120 W | |
| 58 Vdc, 4.74 A, 275 W | |
| 58 Vdc, 6.04 A, 350 W | |
| 58 Vdc, 9.48 A, 550 W | |
| 5W, 9 V, Single Output, Open PCB, Medical Type | |
| 60W, 1.5V, 40A, single output, quarter brick | |
| 7.5 Vdc, 16 A, 120 W | |
| 72W, 1.8V, 40A, single output, quarter brick | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.22 A, 2 W | |
| 9 Vdc, 0.33 A, 3 W | |
| 9 Vdc, 0.55 A, 5 W | |
| 9 Vdc, 0.67 A, 6 W | |
| 9 Vdc, 1.1 A, 10 W | |
| 9 Vdc, 1.6 A, 15 W | |
| 9 Vdc, 13.33 A, 120 W | |
| 9 Vdc, 2.2 A, 20 W | |
| 9 Vdc, 2.5 A, 22.5 W | |
| 9 Vdc, 33.34 A, 144 W |
| << Prev | Next >> |