CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.83 A, 10 W, 9~36 Vdc Input Range
12 Vdc, 1.25 A, 15 W, 18~75 Vdc Input Range
12 Vdc, 1.25 A, 15 W, 9~36 Vdc Input Range
12 Vdc, 1.67 A, 10 W, 18~75 Vdc Input Range
12 Vdc, 1.67 A, 20 W, 18~75 Vdc Input Range
12 Vdc, 1.67 A, 20 W, 9~36 Vdc Input Range
12 Vdc, 2.5 A, 30 W, 18~75 Vdc Input Range
12 Vdc, 2.5 A, 30 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.625 A, 15 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range
12/-12 Vdc, 1.25 A, 30 W, 18~75 Vdc Input Range
12/-12 Vdc, 1.25 A, 30 W, 9~36 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.66 A, 10 W, 18~75 Vdc Input Range
15 Vdc, 0.66 A, 10 W, 9~36 Vdc Input Range
15 Vdc, 1 A, 15 W, 18~75 Vdc Input Range
15 Vdc, 1 A, 15 W, 9~36 Vdc Input Range
15 Vdc, 1.33 A, 20 W, 18~75 Vdc Input Range
15 Vdc, 1.33 A, 20 W, 9~36 Vdc Input Range
15 Vdc, 2 A, 30 W, 18~75 Vdc Input Range
15 Vdc, 2 A, 30 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.33 A, 10 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.33 A, 10 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.5 A, 15 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.5 A, 15 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.67 A, 20 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.67 A, 20 W, 9~36 Vdc Input Range
15/-15 Vdc, 1 A, 30 W, 18~75 Vdc Input Range
15/-15 Vdc, 1 A, 30 W, 9~36 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range
24 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range
24 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range
24 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range
24 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range
3.3 Vdc, 2.4 A, 7.92 W, 18~75 Vdc Input Range
3.3 Vdc, 2.4 A, 7.92 W, 9~36 Vdc Input Range
3.3 Vdc, 4 A, 13.2 W, 18~75 Vdc Input Range
3.3 Vdc, 4 A, 13.2 W, 9~36 Vdc Input Range
3.3 Vdc, 5 A, 16.5 W, 18~75 Vdc Input Range
3.3 Vdc, 5 A, 16.5 W, 9~36 Vdc Input Range
3.3/-3.3 Vdc, 0.455 A, 3 W, 36~75 Vdc Input Range
3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range
3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range
3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range
3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range
5 Vdc, 1.2 A, 6 W
5 Vdc, 2 A, 10 W, 18~75 Vdc Input Range
5 Vdc, 2 A, 10 W, 9~36 Vdc Input Range
5 Vdc, 3 A, 15 W, 18~75 Vdc Input Range
5 Vdc, 3 A, 15 W, 9~36 Vdc Input Range
5 Vdc, 4 A, 20 W, 18~75 Vdc Input Range
5 Vdc, 4 A, 20 W, 9~36 Vdc Input Range
5 Vdc, 6 A, 30 W, 18~75 Vdc Input Range
5 Vdc, 6 A, 30 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range
5/-5 Vdc, 1 A, 10 W, 18~75 Vdc Input Range
5/-5 Vdc, 1 A, 10 W, 9~36 Vdc Input Range
5/-5 Vdc, 1.5 A, 15 W, 18~75 Vdc Input Range
5/-5 Vdc, 1.5 A, 15 W, 9~36 Vdc Input Range
5/-5 Vdc, 2 A, 20 W, 18~75 Vdc Input Range
5/-5 Vdc, 2 A, 20 W, 9~36 Vdc Input Range
5/-5 Vdc, 2 A, 30 W, 18~75 Vdc Input Range
5/-5 Vdc, 2 A, 30 W, 9~36 Vdc Input Range
5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range
5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range
5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range
5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range
9 Vdc, 0.67 A, 6 W
9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range

<< Prev Next >>