VSUU-120-15 -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VSUU-120-15
Description
15 Vdc, 8 A, 120 W
Description
15 Vdc, 8 A, 120 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VSUU-120-15 |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
15.0 volts
|
|
DC Output Current
|
9.23 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Type
High Voltage
Applications
Instrumentation, CRT Displays
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Type
DC Power Supply; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
7.5 amps
View Details
AC Output Voltage
125.0 volts
DC Output Voltage
15.0 volts
View Details