CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 18~36 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 36~75 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~9 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 9~18 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 11.4~12.6 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 22.8~25.2 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 4.75~5.25 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.2 A, 2.5 W, 4.5~9 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range
12 Vdc, 2.5 A, 30 W
12 Vdc, 4.17 A, 50 W, 18~36 Vdc Input Range
12 Vdc, 4.17 A, 50 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.1 A, 2.5 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.25/-0.25 A, 6 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.25/-0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 1 A, 1 W, 4.5~9 Vdc Input Range
15 Vdc, 0.066 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 18~36 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 36~75 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~9 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 9~18 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.16 A, 2.5 W, 4.5~9 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range
15 Vdc, 2 A, 30 W
15 Vdc, 3.33 A, 50 W, 18~36 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 13.5~16.5 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.083 A, 2.5 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.2/-0.2 A, 6 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.2/-0.2 A, 6 W, 9~36 Vdc Input Range
2 W, 12 V, 167 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 12/-12 V, 83/-83 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 15 V, 133 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 15/-15 V, 67/-67 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 5 V, 400 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 5/-5 V, 200/-200 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 9 V, 222 mA, Single Unregulated Output, Isolated Dc-Dc converter
24 Vdc, 0.042 A, 1 W, 18~36 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
24 Vdc, 0.125 A, 3 W
24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
24 Vdc, 1.25 A, 30 W
24 Vdc, 2.08 A, 50 W, 18~36 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 36~75 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 10.8~13.2 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 21.6~26.4 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 4.5~5.5 Vdc Input Range
24/-24 Vdc, 0.042 A, 2 W, 4.5~5.5 Vdc Input Range
24/-24 Vdc, 0.125/-0.125 A, 6 W, 9~36 Vdc Input Range
2W, 5V, 400mA, single unregulated output, isolated dc-dc converter
3 Vdc, 0.15 A, 6 W, 18~75 Vdc Input Range
3 Vdc, 0.758 A, 2.5 W
3 Vdc, 0.758 A, 3 W
3.3 Vdc, .303 A, 1 W
3.3 Vdc, 0.243 A, 0.8 W, 4.75~5.25 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 10.8~13.2 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 2.97~3.63 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range
3.3 Vdc, 6 A, 20 W
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 11.4~12.6 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 18~36 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 2.97 ~ 3.63 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 2.97~3.63 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 22.8~25.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 36~75 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~9 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 9~18 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.5 A, 2.5 W, 4.5~9 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range
5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 9~36 Vdc Input Range
5 Vdc, 10 A, 50 W, 18~36 Vdc Input Range
5 Vdc, 10 A, 50 W, 36~75 Vdc Input Range
5 Vdc, 6 A, 30 W
5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.6/-0.6 A, 6 W, 18~75 Vdc Input Range
5/-5 Vdc, 0.6/-0.6 A, 6 W, 9~36 Vdc Input Range
9 vdc, .111 A, 1 W
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range
9 Vdc, 0.333 A, 3 W
9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range
9 Vdc, 278 mA, 2.5 W
9 Vdc, 3.333 A, 30 W
9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range
9/-9 Vdc, 0.167/-0.167 mA, 3 W

<< Prev Next >>