CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
100W, 2.5V, 40A, single output, quarter brick
115.5W, 3.3V, 35A, single output, quarter brick
117W, 9.0V, 13A, single output, quarter brick
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.83 A, 10 W
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 0.9 A, 10 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.6 A, 20 W
12 Vdc, 10 A, 120 W
12 Vdc, 12.5 A, 150 W
12 Vdc, 15 A, 180 W
12 Vdc, 15.42 A, 185 W
12 Vdc, 18.75 A, 225 W
12 Vdc, 2.5 A, 30 W
12 Vdc, 22.92 A, 275 W
12 Vdc, 23.33 A, 280 W
12 Vdc, 25 A, 300 W
12 Vdc, 25.00 A, 350 W
12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range
12 Vdc, 4.2 A, 50 W
12 Vdc, 41.67 A, 500 W
12 Vdc, 41.67 A, 550 W
12 Vdc, 5.9 A, 70 W
12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range
12 Vdc, 7.1 A, 85 W
120W, 12V, 10A, single output, quarter brick
125W, 5.0V, 25A, single output, quarter brick
13.2W, 3.3V, 4000mA, single output, isolated DC-DC
14.4W, 1.8V, 8000mA, single output, isolated DC-DC
15 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
15 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
15 Vdc, 0.067 A, 1 W
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.67 A, 10 W
15 Vdc, 0.7 A, 10 W
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 1 A, 15 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.3 A, 20 W
15 Vdc, 10 A, 150 W
15 Vdc, 12 A, 180 W
15 Vdc, 12.33 A, 185 W
15 Vdc, 15 A, 225 W
15 Vdc, 18.33 A, 275 W
15 Vdc, 18.67 A, 280 W
15 Vdc, 2 A, 30 W
15 Vdc, 21.67 A, 350 W
15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range
15 Vdc, 3.4 A, 50 W
15 Vdc, 33.33 A, 550 W
15 Vdc, 4.7 A, 70 W
15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range
15 Vdc, 5.7 A, 85 W
15 Vdc, 8 A, 120 W
15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
16 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
16 Vdc, 31.25 A, 500 W
17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
18 Vdc, 1.7 A, 30 W
18 Vdc, 6.66 A, 120 W
18 Vdc, 8.33 A, 150 W
20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
20 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
20W, 12/-12V, 833mA, dual output, isolated DC-DC
20W, 12V, 1670mA, single output, isolated DC-DC
20W, 15/-15V, 666mA, dual output, isolated DC-DC
20W, 15V, 1330mA, single output, isolated DC-DC
20W, 2.5V, 8000mA, single output, isolated DC-DC
20W, 3.3V, 6000mA, single output, isolated DC-DC
20W, 5/-5V, 2000mA, dual output, isolated DC-DC
20W, 5V, 4000mA, single output, isolated DC-DC
24 Vdc, 0.042 A, 1 W
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.42 A, 10 W
24 Vdc, 0.45 A, 10 W
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.63 A, 15 W
24 Vdc, 0.85 A, 20 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 1.3 A, 30 W
24 Vdc, 11.46 A, 275 W
24 Vdc, 11.67 A, 280 W
24 Vdc, 12.5 A, 300 W
24 Vdc, 14.58 A, 350 W
24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range
24 Vdc, 2.1 A, 50 W
24 Vdc, 22.73 A, 500 W
24 Vdc, 22.92 A, 550 W
24 Vdc, 3 A, 70 W
24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range
24 Vdc, 3.6 A, 85 W
24 Vdc, 5 A, 120 W
24 Vdc, 6.25 A, 150 W
24 Vdc, 6.3 A, 150 W
24 Vdc, 7.5 A, 180 W
24 Vdc, 7.71 A, 185 W
24 Vdc, 9.38 A, 225 W
24W, 12V, 2000mA, single output, isolated DC-DC
24W, 15V, 1600mA, single output, isolated DC-DC
25W, 5V, 5000mA, single output, isolated DC-DC
28 Vdc, 2.5 A, 70 W
28/5 Vdc, 3.92/2 A, 120 W
3.3 Vdc, 0.3 A, 1 W
3.3 Vdc, 1.2 A, 4 W
3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 18~75 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 9~36 Vdc Input Range
3.3 Vdc, 2 A, 6.6 W
3.3 Vdc, 2.4 A, 8 W
3.3 Vdc, 22 A, 72.6 W
3.3 Vdc, 3 A, 10 W
3.3 Vdc, 3 A, 9.9 W
3.3 Vdc, 4.1 A, 13.5 W
3.3 Vdc, 80 A, 264 W
3.3/12 Vdc, 15/6 A, 120 W
3.3/12/-12 Vdc, 15/6/0.8 A, 120 W
3.3/12/-5 Vdc, 15/6/0.8 A, 120 W
3.3/12/12 Vdc, 15/6/0.8 A, 120 W
3.3/12/5 Vdc, 15/6/0.8 A, 120 W
3.3/5 Vdc, 15/6 A, 120 W
3.3/5/-12 Vdc, 15/6/1 A, 120 W
3.3/5/12 Vdc, 15/6/1 A, 120 W
30 Vdc, 11.67 A, 350 W
30 Vdc, 18.33 A, 550 W
30 Vdc, 4 A, 120 W
30 Vdc, 5 A, 150 W
30 Vdc, 6 A, 180 W
30 Vdc, 7.5 A, 225 W
30 Vdc, 9.17 A, 275 W
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 15V, 2000mA, single output, isolated DC-DC
30W, 3.3V, 6000mA, single output, isolated DC-DC
30W, 3.3V, 7500mA, single output, isolated DC-DC
30W, 5V, 6000mA, single output, isolated DC-DC
36 Vdc, 16.13 A, 500 W
36 Vdc, 3 A, 120 W
36 Vdc, 4.17 A, 150 W
36 Vdc, 4.2 A,150 W
36 Vdc, 5.14 A, 185 W
36 Vdc, 6.25 A, 225 W
36 Vdc, 7.78 A, 280 W
36 Vdc, 8.34 A, 300 W
40W, 1.0V, 40A, single output, quarter brick
48 Vdc, 0.31 A, 15 W
48 Vdc, 0.32 A, 15 W
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range
48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range
48 Vdc, 1.5 A, 70 W
48 Vdc, 1.8 A, 85 W
48 Vdc, 10.42 A, 500 W
48 Vdc, 11.46 A, 550 W
48 Vdc, 2.5 A, 120 W
48 Vdc, 3.13 A, 150 W
48 Vdc, 3.2 A, 150 W
48 Vdc, 3.75 A, 180 W
48 Vdc, 3.85 A, 185 W
48 Vdc, 4.69 A, 225 W
48 Vdc, 5.73 A, 275 W
48 Vdc, 5.84 A, 280 W
48 Vdc, 6.25 A, 300 W
48 Vdc, 7.30 A, 350 W
48W, 1.2V, 40A, single output, quarter brick
5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 Vdc, 0.2 A, 1 W
5 Vdc, 1.2 A, 6 W
5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range
5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range
5 Vdc, 10.6 A, 53 W
5 Vdc, 12 A, 60 W, 18~75 Vdc Input Range
5 Vdc, 12 A, 60 W, 9~36 Vdc Input Range
5 Vdc, 18 A, 90 W
5 Vdc, 2 A, 10 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 22 A, 110 W
5 Vdc, 3 A, 15 W
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 5.28 A, 26.4 W
5 Vdc, 6.67 A, 33.4 W
5 Vdc, 8.61 A, 43 W
5 Vdc, 80 A, 400 W
5 W, 12 V, Single Output, Open PCB, Medical Type
5 W, 15 V, Single Output, Open PCB, Medical Type
5 W, 18 V, Single Output, Open PCB, Medical Type
5 W, 24 V, Single Output, Open PCB, Medical Type
5 W, 3.3 V Single Output, Open PCB, Medical Type
5 W, 5 V, Single Output, Open PCB, Medical Type
5/-24 Vdc, 15/3.5 A, 120 W
5/10/-10 Vdc, 15/6/1 A, 120 W
5/10/10 Vdc, 15/6/1 A, 120 W
5/12 Vdc, 15/6 A, 120 W
5/12/-12 Vdc, 15/6/0.8 A, 120 W
5/12/-5 Vdc, 15/6/0.8 A, 120 W
5/12/12 Vdc, 15/6/0.8 A, 120 W
5/12/5 Vdc, 15/6/0.8 A, 120 W
5/15 Vdc, 15/6 A, 120 W
5/15/-15 Vdc, 15/6/0.8 A, 120 W
5/15/15 Vdc, 15/6/0.8 A, 120 W
5/24 Vdc, 15/3.5 A, 120 W
5/24/-12 Vdc, 15/3.5/0.8 A, 120 W
5/24/-24 Vdc, 15/3.5/0.8 A, 120 W
5/24/12 Vdc, 15/3.5/0.8 A, 120 W
5/24/24 Vdc, 15/3.5/0.8 A, 120 W
58 Vdc, 3.10 A, 180 W
58 Vdc, 3.88 A, 225 W
58 Vdc, 4.74 A, 275 W
58 Vdc, 6.04 A, 350 W
58 Vdc, 9.48 A, 550 W
5W, 9 V, Single Output, Open PCB, Medical Type
60W, 1.5V, 40A, single output, quarter brick
7.5 Vdc, 16 A, 120 W
72W, 1.8V, 40A, single output, quarter brick
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.67 A, 6 W
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 1.6 A, 15 W
9 Vdc, 13.33 A, 120 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 33.34 A, 144 W

<< Prev Next >>