VSK-S15-5U-T -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VSK-S15-5U-T
Description
5 Vdc, 3 A, 15 W
Description
5 Vdc, 3 A, 15 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VSK-S15-5U-T |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
DC Output Voltage
|
5.0 volts
|
|
DC Output Current
|
2.8 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
AC Power Source
Applications
Instrumentation, Meatal Heating
AC Output Voltage
240.0 to 480.0 volts
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Yaskawa America, Inc. - Motion Division
AC Output Voltage
230.0 volts
DC Output Voltage
24.0 volts
View Details
DC Output Voltage
24.0 volts
DC Output Current
1 amps
View Details