3.3 Vdc, 2 A, 6.6 W
AC/DC CONVERTER 3.3V 10W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VSK-S10-3R3UA | VSK-S10-3R3UA |
| Product Name | Board Mount AC-DC Power Supply | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | |
| DC Output Voltage | 3.3 volts | |
| DC Output Current | 2 amps | |
| DC Output Power | 6.6 watts |