CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
12 V, 0.25 A, 3 W, 18 ~75 Vdc Input Range
12 V, 0.25 A, 3 W, 9~36 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 18~36 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 36~75 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~9 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 9~18 Vdc Input Range
12 Vdc, 0.13~1.3 A, 15.6 W, 18~75 Vdc Input Range
12 Vdc, 0.13~1.3 A, 15.6 W, 9~36 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.67 A, 20 W, 43~160 Vdc Input Range
12 Vdc, 100 A, 1200 W
12 Vdc, 2.1 A, 25.2 W, 36~75 Vdc Input Range
12 Vdc, 2.5 W, 208 mA
12 Vdc, 3 W, 250 mA
12 Vdc, 71 A, 850 W
12 Vdc, 92 A, 1100 W
12/-12 Vdc, 0.042/0.042 A, 1 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.83 A, 20 W, 43~160 Vdc Input Range
12/-12 Vdc, 2.5 W, 104/104 mA
12/-12 Vdc, 3 W, 125/125 mA
15 V, 0.2 A, 3 W, 18~75 Vdc Input Range
15 V, 0.2 A, 3 W, 9~36 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 18~36 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 36~75 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~9 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 9~18 Vdc Input Range
15 Vdc, 0.11~1.1 A, 16.5 W, 18~75 Vdc Input Range
15 Vdc, 0.11~1.1 A, 16.5 W, 9~36 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.33 A, 20 W, 43~160 Vdc Input Range
15 Vdc, 2.5 W, 167 mA
15 Vdc, 3 W, 200 mA
15/-15 Vdc, 0.033/0.033 A, 1 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 1 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.67 A, 20 W, 43~160 Vdc Input Range
15/-15 Vdc, 2.5 W, 83/83 mA
15/-15 Vdc, 3 W, 100/100 mA
24 V, 0.125 A, 3 W, 18~75 Vdc Input Range
24 V, 0.125 A, 3 W, 9~36 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 18~36 Vdc Input Range
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 3 W, 125 mA
3.3 V, 0.728 A, 3 W, 18~75 Vdc Input Range
3.3 V, 0.728 A, 3 W, 9~36 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 18~36 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 36~75 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 9~18 Vdc Input Range
3.3 Vdc, 0.45~4.5 A, 14.85 W, 9~36 Vdc Input Range
3.3 Vdc, 0.5~5.0 A, 16.5 W, 18~75 Vdc Input Range
3.3 Vdc, 0.75~24.75 A, 25 W, 36~75 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range
3.3 Vdc, 2.5 W, 758 mA
3.3 Vdc, 3 W, 758 mA
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
48 Vdc, 12.5 A, 600 W
48 Vdc, 16.67 A, 800 W
48 Vdc, 37.5 A, 1800 W
48 Vdc, 62.5 A, 3000 W
5 V, 0.6 A, 3 W, 18~75 Vdc Input Range
5 V, 0.6 A, 3 W, 9~36 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 18~36 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 36~75 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~9 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 9~18 Vdc Input Range
5 Vdc, 0.3~3.0 A, 15 W, 18~75 Vdc Input Range
5 Vdc, 0.3~3.0 A, 15 W, 9~36 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 9~36 Vdc Input Range
5 Vdc, 2 A, 10 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 3 W, 600 mA
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 5 A, 20 W, 43~160 Vdc Input Range
5 Vdc, 5 A, 25 W, 36~75 Vdc Input Range
5, Vdc, 2.5 W, 500 mA
5/-5 Vdc, 0.1/0.1 A, 1 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range
5/-5 Vdc, 2.5 W, 250/250 mA
5/-5 Vdc, 3 W, 300/300 mA
54 Vdc, 18.50 A, 1000 W
54 Vdc, 55.5 A, 3000 W
9 V, 0.333 A, 3 W, 9~36 Vdc Input Range
9 Vdc, 0.111 A, 1 W, 9~18 Vdc Input Range
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 2.5 W, 278 mA
9 Vdc, 3 W, 333 mA

<< Prev Next >>