CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1 W, 1:1 Input Range, Single Unregulated Output, 4 Pin SIP, 1500 Vdc Isolation, High Temp Range, Dc-Dc Converter
1 W, 1:1 Input Range, Single/Dual Unregulated Output, 7 Pin SIP, 3000 Vdc Isolation, High Temp Range, Dc-Dc Converter
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.167 A, 2 W, 18~36 Vdc Input Range
12 Vdc, 0.167 A, 2 W, 36~75 Vdc Input Range
12 Vdc, 0.167 A, 2 W, 4.5~9 Vdc Input Range
12 Vdc, 0.167 A, 2 W, 9~18 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.835 A, 10 W, 18 ~ 75 Vdc
12 Vdc, 0.835 A, 10 W, 9 ~ 36 Vdc
12 Vdc, 1.250 A, 15 W, 18 ~ 75 Vdc
12 Vdc, 1.250 A, 15 W, 9 ~ 36 Vdc
12 Vdc, 10 A, 120 W
12 Vdc, 2.5 A, 30 W, 18 ~ 75 Vdc
12 Vdc, 2.5 A, 30 W, 9 ~ 36 Vdc
12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083/-0.083 A, 2 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.083/-0.083 A, 2 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.083/-0.083 A, 2 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.416/-0.416 A, 10 W, 18 ~ 75 Vdc
12/-12 Vdc, 0.416/-0.416 A, 10 W, 9 ~ 36 Vdc
12/-12 Vdc, 0.625/-0.625 A, 15 W, 18 ~ 75 Vdc
12/-12 Vdc, 0.625/-0.625 A, 15 W, 9 ~ 36 Vdc
12/-12 Vdc, 1.25/-1.25 A, 30 W, 18 ~ 75 Vdc
12/-12 Vdc, 1.25/-1.25 A, 30 W, 9 ~ 36 Vdc
15 Vdc, .067 A, 1 W
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 13.5~16.5 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.134 A, 2 W, 18~36 Vdc Input Range
15 Vdc, 0.134 A, 2 W, 36~75 Vdc Input Range
15 Vdc, 0.134 A, 2 W, 4.5~9 Vdc Input Range
15 Vdc, 0.134 A, 2 W, 9~18 Vdc Input Range
15 Vdc, 0.666 A, 10 W, 18 ~ 75 Vdc
15 Vdc, 0.666 A, 10 W, 9 ~ 36 Vdc
15 Vdc, 1.0 A, 15 W, 18 ~ 75 Vdc
15 Vdc, 1.0 A, 15 W, 9 ~ 36 Vdc
15 Vdc, 2.0 A, 30 W, 18 ~ 75 Vdc
15 Vdc, 2.0 A, 30 W, 9 ~ 36 Vdc
15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 2.97~3.63 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067/-0.067 A, 2 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.067/-0.067 A, 2 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.067/-0.067 A, 2 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.067/-0.067 A, 2 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.333/-0.333 A, 10 W, 18 ~ 75 Vdc
15/-15 Vdc, 0.333/-0.333 A, 10 W, 9 ~ 36 Vdc
15/-15 Vdc, 0.5/-0.5A, 15 W, 18 ~ 75 Vdc
15/-15 Vdc, 0.5/-0.5A, 15 W, 9 ~ 36 Vdc
15/-15 Vdc, 1/-1.0 A, 30 W, 18 ~ 75 Vdc
15/-15 Vdc, 1/-1.0 A, 30 W, 9 ~ 36 Vdc
2 W, 15/-15 V, 67/-67 mA, Dual Unregulated Output, Isolated Dc-Dc converter
24 Vdc, .042 A, 1 W.
24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range
24 Vdc, 10 A, 240 W
24 Vdc, 5 A, 120 W
24/ -24 Vdc, 0.21/ 0.21 A, 1 W.
24/-24 Vdc, 0.021 A, 1 W, 10.8~13.2 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 21.6~26.4 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, .303 A, 1 W.
3.3 Vdc, 0.3 A, 1 W, 10.8~13.2 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 21.6~26.4 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 3~3.6 Vdc Input Range
3.3 Vdc, 0.3 A, 1 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W
3.3 Vdc, 0.4 A, 1.32 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, 0.5 A, 2 W, 18~36 Vdc Input Range
3.3 Vdc, 0.5 A, 2 W, 36~75 Vdc Input Range
3.3 Vdc, 0.5 A, 2 W, 4.5~9 Vdc Input Range
3.3 Vdc, 0.5 A, 2 W, 9~18 Vdc Input Range
3.3 Vdc, 2.5 A, 8.25 W, 18 ~ 75 Vdc
3.3 Vdc, 2.5 A, 8.25 W, 9 ~ 36 Vdc
3.3 Vdc, 4.0 A, 13.2 W, 18 ~ 75 Vdc
3.3 Vdc, 4.0 A, 13.2 W, 9 ~ 36 Vdc
3.3 Vdc, 7.5 A, 24.75 W, 18 ~ 75 Vdc
3.3 Vdc, 7.5 A, 24.75 W, 9 ~ 36 Vdc
3/-3 Vdc, 0.152/0.152 A, 1 W.
3/-3 Vdc, 0.152/0.152 A, 1 W
48 Vdc, 2.5 A, 120 W
48 Vdc, 5 A, 240 W
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 3~3.6 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 18~36 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 36~75 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~9 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 9~18 Vdc Input Range
5 Vdc, 2.0 A, 10 W, 18 ~ 75 Vdc
5 Vdc, 2.0 A, 10 W, 9 ~ 36 Vdc
5 Vdc, 3.0 A, 15 W, 18 ~ 75 Vdc
5 Vdc, 3.0 A, 15 W, 9 ~ 36 Vdc
5 Vdc, 6.0 A, 30 W, 18 ~ 75 Vdc
5 Vdc, 6.0 A, 30 W, 9 ~ 36 Vdc
5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 2.97~3.63 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2/-0.2 A, 2 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.2/-0.2 A, 2 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.2/-0.2 A, 2 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.2/-0.2 A, 2 W, 9~18 Vdc Input Range
5/-5 Vdc, 1.5/-1.5 A, 15 W, 18 ~ 75 Vdc
5/-5 Vdc, 1.5/-1.5 A, 15 W, 9 ~ 36 Vdc
5/-5 Vdc, 1/-1 A, 10 W, 18 ~ 75 Vdc
5/-5 Vdc, 1/-1 A, 10 W, 9 ~ 36 Vdc
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range

<< Prev Next >>