VSK-S10-24UA -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VSK-S10-24UA
Description
24 Vdc, 0.45 A, 10 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 0.45 A, 10 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VSK-S10-24UA
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
Power Supplies |
|
Product Number
|
VSK-S10-24UA |
VSK-S10-24UA |
VSK-S10-24UA |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
AC/DC Converter
|
|
Form Factor
|
Board Mount
|
|
Board Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
24.0 volts
|
|
DC Output Current
|
0.4500 amps
|
|
0.4500 amps
|
|
DC Output Power
|
10 watts
|
|
10 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
3.4 amps
View Details
2 suppliers
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage
3.3 volts
View Details
2 suppliers
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2.5 amps
View Details