VOF-6B-S24 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VOF-6B-S24
Description
24 Vdc, 0.25 A, 6 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 0.25 A, 6 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VOF-6B-S24
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VOF-6B-S24 |
VOF-6B-S24 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
24.0 volts
|
|
|
DC Output Current
|
0.2500 amps
|
|
|
DC Output Power
|
6 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
2.5 amps
View Details
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
12.0 volts
View Details