100W, 2.5V, 40A, single output, quarter brick
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VQB125-D48-S2R5 |
| Product Name | 125 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 2.5 volts |
| DC Output Current | 40 amps |