CUI Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1.1W, 5V, 220mA, single output, isolated DC-DC converter
1.5W, 12/-12V, 62/-62mA, dual output, isolated DC-DC converter
1.5W, 12V, 125mA, single output, isolated DC-DC converter
1.5W, 15/-15V, 50/-50mA, dual output, isolated DC-DC converter
1.5W, 15V, 100mA, single output, isolated DC-DC converter
1.98W, 3.3V, 600mA, single output, isolated DC-DC converter
10W, 12V, 416mA, single/dual output, isolated DC-DC converter
10W, 12V, 835mA, single output, isolated DC-DC converter
10W, 15V, 333mA, single/dual output, isolated DC-DC converter
10W, 15V, 666mA, single output, isolated DC-DC converter
10W, 3.3V, 3000mA, single output, isolated DC-DC converter
10W, 3.3V, 3000mA, single output, isolated DC-DC
10W, 5V, 2000mA, single output, isolated DC-DC converter
11W, 1.8V, 6000mA, single output, isolated DC-DC
12 Vdc, 0.25 A, 3 W, 18~72 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 9~36 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 14~28 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 17~72 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range
12 Vdc, 0.56 A, 6 W, 18~72 Vdc Input Range
12 Vdc, 0.56 A, 6 W, 9~36 Vdc Input Range
12 Vdc, 1 A, 12 W, 16~32 Vdc Input Range
12 Vdc, 1 A, 12 W, 18~75 Vdc Input Range
12 Vdc, 1 A, 12 W, 9~36 Vdc Input Range
12 Vdc, 1.7 A, 20.4 W
12 Vdc, 29.5 A, 355 W
12 Vdc, 3.33 A, 40 W, 18~36 Vdc Input Range
12 Vdc, 3.33 A, 40 W, 36~75 Vdc Input Range
12 Vdc, 3.33 A, 40 W, 9~18 Vdc Input Range
12 Vdc, 3.4 A, 40 W
12 Vdc, 5 A, 60 W
12 Vdc, 7.5 A, 90 W
12 Vdc, 8.4 A, 100 W
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 18~72 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.23 A, 6 W, 18~72 Vdc Input Range
12/-12 Vdc, 0.23 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 18~36 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 36~75 Vdc Input Range
12/-12 Vdc, 1.8 A, 40 W, 9~18 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range
12Vdc, 500mA, 6W (max), non-isolated dc regulator
15 Vdc, 0.2 A, 3 W, 18~72 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 9~36 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 18~72 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range
15 Vdc, 0.5 A, 7.5 W, 17~28 Vdc Input Range
15 Vdc, 0.5 A, 7.5 W, 20~72 Vdc Input Range
15 Vdc, 0.8 A, 12 W, 18~75 Vdc Input Range
15 Vdc, 0.8 A, 12 W, 9~36 Vdc Input Range
15 Vdc, 1 A, 15 W, 20~32 Vdc Input Range
15 Vdc, 1.4 A, 21 W
15 Vdc, 2.6 A, 40 W, 18~36 Vdc Input Range
15 Vdc, 2.6 A, 40 W, 36~75 Vdc Input Range
15 Vdc, 2.6 A, 40 W, 9~18 Vdc Input Range
15 Vdc, 2.7 A, 40 W
15 Vdc, 4 A, 60 W
15 Vdc, 6.4 A, 96 W
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 18~72 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.19 A, 6 W, 18~72 Vdc Input Range
15/-15 Vdc, 0.19 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 18~36 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 36~75 Vdc Input Range
15/-15 Vdc, 1.4 A, 40 W, 9~18 Vdc Input Range
15/15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15Vdc, 500mA, 7.5W (max), non-isolated dc regulator
15W, 12/-12V, 625/-625mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 12/-12V, 625mA, dual output, isolated DC-DC
15W, 12V, 1250mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 12V, 1250mA, single output, isolated DC-DC
15W, 15/-15V, 1500mA, dual output, isolated DC-DC
15W, 15/-15V, 500/-500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 15/-15V, 500mA, dual output, isolated DC-DC
15W, 15V, 1000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 15V, 1000mA, single output, isolated DC-DC
15W, 2.5V, 6000mA, single output, isolated DC-DC
15W, 5/-5V, 1500/-1500mA, dual output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 5/-5V, 1500mA, dual output, isolated DC-DC
15W, 5V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
15W, 5V, 3000mA, single output, isolated DC-DC
16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
16.5W, 3.3V, 5000mA, single output, DC-DC converter w/screw terminals
16.5W, 3.3V, 5000mA, single output, isolated DC-DC
18W, 3.3V, 5.5A, single output, isolated DC-DC
2.5 Vdc, 10 A, 25 W, 9~18 Vdc Input Range
20W, 12V, 1.67A, single output, isolated DC-DC
20W, 12V, 1330mA, single output, isolated DC-DC
20W, 12V, 1670mA, single output, isolated DC-DC
20W, 12V, 835mA, single/dual output, isolated DC-DC
20W, 15V, 1.33A, single output, isolated DC-DC
20W, 15V, 1330mA, single output, isolated DC-DC
20W, 15V, 670mA, single/dual output, isolated DC-DC
20W, 5V, 4000mA, single output, isolated DC-DC
20W, 5V, 4A, single output, isolated DC-DC
24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
24 Vdc, 0.5 A, 12 W, 36~72 Vdc Input Range
24 Vdc, 1 A, 24 W
24 Vdc, 1.7 A, 40 W
24 Vdc, 10 A, 240 W
24 Vdc, 14.8 A, 355 W
24 Vdc, 2.5 A, 60 W
24 Vdc, 4 A, 96 W
24 Vdc, 4.2 A, 100 W
24 Vdc, 6.3 A, 150 W
25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
25W, 5V, 5000mA, single output, DC-DC converter w/screw terminals
25W, 5V, 5000mA, single output, isolated DC-DC
28 Vdc, 3.6 A, 100 W
3.3 Vdc, 0.6 A, 2 W, 18~72 Vdc Input Range
3.3 Vdc, 0.6 A, 2 W, 9~36 Vdc Input Range
3.3 Vdc, 1 A, 3.3 W, 18~72 Vdc Input Range
3.3 Vdc, 1 A, 3.3 W, 9~36 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~18 Vdc Input Range
3.3 Vdc, 3.5 A, 12 W, 18~75 Vdc Input Range
3.3 Vdc, 3.5 A, 12 W, 9~36 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range
3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range
3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range
3.3W, 3.3V, 1000mA, single output, isolated DC-DC converter
30W, 12/-12V, 1250/-1250mA, dual output, DC-DC converter w/screw terminals
30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC
30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
30W, 12V, 2500mA, single output, DC-DC converter w/screw terminals
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 15/-15V, 1000/-1000mA, dual output, DC-DC converter w/screw terminals
30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC
30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
30W, 15V, 2000mA, single output, DC-DC converter w/screw terminals
30W, 15V, 2000mA, single output, isolated DC-DC
30W, 5/-5V, 2500/-2500mA, dual output, DC-DC converter w/screw terminals
30W, 5/-5V, 2500/-2500mA, dual output, isolated DC-DC
30W, 5/12/-12V, 3500/310/-310mA, triple output, isolated DC-DC
30W, 5/15/-15V, 3500/250/-250mA, triple output, isolated DC-DC
36 Vdc, 2.8 A, 100 W
3W, 12/-12V, 125/-125mA, dual output, isolated DC-DC converter
3W, 12V, 250mA, single output, isolated DC-DC converter
3W, 15/-15V, 100/-100mA, dual output, isolated DC-DC converter
3W, 15V, 200mA, single output, isolated DC-DC converter
3W, 5/-5V, 300/-300mA, dual output, isolated DC-DC converter
3W, 5V, 600mA, single output, isolated DC-DC converter
48 Vdc, 0.85 A, 40 W
48 Vdc, 1.25 A, 60 W
48 Vdc, 2 A, 96 W
48 Vdc, 2.1 A, 100 W
48 Vdc, 3.2 A, 150 W
48 Vdc, 5 A, 240 W
48 Vdc, 7.4 A, 355 W
5 Vdc, 0.5 A, 2.5 W, 6~28 Vdc Input Range
5 Vdc, 0.5 A, 2.5 W, 9~72 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 18~72 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 9~36 Vdc Input Range
5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range
5 Vdc, 1 A, 5 W, 18~72 Vdc Input Range
5 Vdc, 1 A, 5 W, 6.5~32 Vdc Input Range
5 Vdc, 1 A, 5 W, 7~18 Vdc Input Range
5 Vdc, 1 A, 5 W, 9~36 Vdc Input Range
5 Vdc, 1.5 A, 7.5 W, 6.5~18 Vdc Input Range
5 Vdc, 2 A, 10 W, 7~18 Vdc Input Range
5 Vdc, 2.4 A, 12 W, 18~75 Vdc Input Range
5 Vdc, 2.4 A, 12 W, 9~36 Vdc Input Range
5 Vdc, 8 A, 40 W, 18~36 Vdc Input Range
5 Vdc, 8 A, 40 W, 36~75 Vdc Input Range
5 Vdc, 8 A, 40 W, 9~18 Vdc Input Range
5.6W, 12V, 470mA, single output, isolated DC-DC converter
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 18~72 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.5 A, 6 W, 18~72 Vdc Input Range
5/-5 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 36~75 Vdc Input Range
5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 36~75 Vdc Input Range
5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range
5/5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5Vdc, 500mA, 2.5W (max), non-isolated dc regulator
5W, 12V, 470mA, single output, isolated DC-DC
5W, 5V, 1000mA, single output, isolated DC-DC converter
5W, 5V, 1000mA, single output, isolated DC-DC
6.5 Vdc, 0.5 A, 3.25 W, 9~72 Vdc Input Range
6.5 Vdc, 1 A, 6.5 W, 0~32 Vdc Input Range
6.5 Vdc, 1 A, 6.5 W, 8.5~18 Vdc Input Range
6.5 Vdc, 1.5 A, 9.75 W, 8~18 Vdc Input Range
6.5 Vdc, 2 A, 13 W, 8.5~18 Vdc Input Range
6.5Vdc, 500mA, 3.25W (max), non-isolated dc regulator
6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC converter
6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC
6W, 12V, 470mA, single output, isolated DC-DC
6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC converter
6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC
6W, 15V, 400mA, single output, isolated DC-DC converter
6W, 15V, 400mA, single output, isolated DC-DC
6W, 5/-5V, 500/-500mA, dual output, isolated DC-DC converter
7.5W, 2.5V, 3000mA, single output, isolated DC-DC converter
9 Vdc, 0.5 A, 4.5 W, 14~72 Vdc Input Range
9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range
9 Vdc, 1 A, 9 W, 12~32 Vdc Input Range
9.9W, 3.3V, 3000mA, single output, DC-DC converter w/screw terminals, 2.25x3.0x0.6
9.9W, 3.3V, 3000mA, single output, isolated DC-DC
9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range
9/9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9Vdc, 500mA, 4.5W (max), non-isolated dc regulator

<< Prev Next >>