12 Vdc, 0.9 A, 10 W
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 10W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VSK-S10-12UA | VSK-S10-12UA | VSK-S10-12UA |
| Product Name | Board Mount AC-DC Power Supply | Power Supplies - Board Mount - AC DC Converters | AC DC Converters |
| Type | AC/DC Converter | DC Power Supply | AC/DC Converter |
| Form Factor | Board Mount | Board Mount | |
| DC Output Voltage | 12.0 volts | 12.0 volts | |
| DC Output Current | 0.9000 amps | 0.9000 amps | |
| DC Output Power | 10 watts | 10 watts |