VOF-6-3.3 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VOF-6-3.3
Description
3.3 Vdc, 1.2 A, 4 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
3.3 Vdc, 1.2 A, 4 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VOF-6-3.3
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VOF-6-3.3 |
VOF-6-3.3 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
3.3 volts
|
|
|
DC Output Current
|
1.2 amps
|
|
|
DC Output Power
|
4 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.5 volts
View Details
Applications
Analytical
DC Output Voltage
1000.0 volts
DC Output Current
2.50E-4 to 0.0050 amps
View Details
Federal Signal Corporation - Industrial Signaling and Systems
AC Output Voltage
115.0 volts
View Details