CUI Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 12 V, 25 A, 300 W | |
| 12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 1.7 A, 20 W | |
| 12 Vdc, 12.5 A, 150 W DIN, 18~75 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W DIN, 9~36 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range | |
| 12 Vdc, 13.3 A, 160 W | |
| 12 Vdc, 15 A, 180 W | |
| 12 Vdc, 16.67 A, 200 W | |
| 12 Vdc, 16.7 A, 200 W DIN, 10~36 Vdc Input Range | |
| 12 Vdc, 16.7 A, 200 W DIN, 18~75 Vdc Input Range | |
| 12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range | |
| 12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range | |
| 12 Vdc, 18.75 A, 225 W | |
| 12 Vdc, 22.92 A, 275 W | |
| 12 Vdc, 25 A, 300 W | |
| 12 Vdc, 25.00 A, 350 W | |
| 12 Vdc, 3.34 A, 40 W | |
| 12 Vdc, 30.4 A, 365 W | |
| 12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range | |
| 12 Vdc, 41.67 A, 550 W | |
| 12 Vdc, 5 A, 60 W | |
| 12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range | |
| 12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W DIN, 18~75 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W DIN, 9~36 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W, 18~75 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W, 9~36 Vdc Input Range | |
| 12 Vdc, 8.4 A, 100 W, 18~75 Vdc Input Range | |
| 12 Vdc, 8.4 A, 100 W, 9~36 Vdc Input Range | |
| 12 Vdc, 8.4 A, 100 W | |
| 12/-12 Vdc, 0.042 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 12/24 Vdc, 13.33/6.67 A, 240 W | |
| 15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W | |
| 15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 1.4 A, 20 W | |
| 15 Vdc, 10 A, 150 W DIN, 18~75 Vdc Input Range | |
| 15 Vdc, 10 A, 150 W DIN, 9~36 Vdc Input Range | |
| 15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range | |
| 15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range | |
| 15 Vdc, 12 A, 180 W | |
| 15 Vdc, 13.3 A, 200 W DIN, 10~36 Vdc Input Range | |
| 15 Vdc, 13.3 A, 200 W DIN, 18~75 Vdc Input Range | |
| 15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range | |
| 15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range | |
| 15 Vdc, 15 A, 225 W | |
| 15 Vdc, 18.33 A, 275 W | |
| 15 Vdc, 2.67 A, 40 W | |
| 15 Vdc, 20 A, 300 W | |
| 15 Vdc, 21.67 A, 350 W | |
| 15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range | |
| 15 Vdc, 33.33 A, 550 W | |
| 15 Vdc, 4 A, 60 W | |
| 15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W DIN, 18~75 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W DIN, 9~36 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W, 18~75 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W, 9~36 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W | |
| 15 Vdc, 8 A, 120 W | |
| 15/-15 Vdc, 0.033 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 18 Vdc, 5.6 A, 100 W | |
| 24 V, 12.5 A, 300 W | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.9 A, 20 W | |
| 24 Vdc, 1.67 A, 40 W | |
| 24 Vdc, 11.46 A, 275 W | |
| 24 Vdc, 12.5 A, 300 W | |
| 24 Vdc, 14.58 A, 350 W | |
| 24 Vdc, 15.2 A, 365 W | |
| 24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range | |
| 24 Vdc, 2.5 A, 60 W | |
| 24 Vdc, 22.92 A, 550 W | |
| 24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range | |
| 24 Vdc, 4.17 A, 100 W DIN, 18~75 Vdc Input Range | |
| 24 Vdc, 4.17 A, 100 W DIN, 9~36 Vdc Input Range | |
| 24 Vdc, 4.17 A, 100 W, 18~75 Vdc Input Range | |
| 24 Vdc, 4.17 A, 100 W, 9~36 Vdc Input Range | |
| 24 Vdc, 4.2 A, 100 W, 18~75 Vdc Input Range | |
| 24 Vdc, 4.2 A, 100 W, 9~36 Vdc Input Range | |
| 24 Vdc, 4.2 A, 100 W | |
| 24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range | |
| 24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range | |
| 24 Vdc, 6.66 A, 160 W | |
| 24 Vdc, 7.5 A, 180 W | |
| 24 Vdc, 8.3 A, 200 W DIN, 10~36 Vdc Input Range | |
| 24 Vdc, 8.3 A, 200 W DIN, 18~75 Vdc Input Range | |
| 24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range | |
| 24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range | |
| 24 Vdc, 8.33 A, 200 W | |
| 24 Vdc, 9.38 A, 225 W | |
| 28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range | |
| 28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W DIN, 18~75 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W DIN, 9~36 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W, 18~75 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range | |
| 28 Vdc, 3.6 A, 100 W | |
| 28 Vdc, 5.35 A, 150 W DIN, 18~75 Vdc Input Range | |
| 28 Vdc, 5.35 A, 150 W DIN, 9~36 Vdc Input Range | |
| 28 Vdc, 5.35 A, 150 W, 18~75 Vdc Input Range | |
| 28 Vdc, 5.35 A, 150 W, 9~36 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W DIN, 10~36 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W DIN, 18~75 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 20 A, 66 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 20 A, 66 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 4 A, 13.2 W | |
| 3.3 Vdc, 6 A, 20 W | |
| 3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.5 A, 18 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.5 A, 18 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~48 Vdc Input Range | |
| 30 Vdc, 1.33 A, 40 W | |
| 30 Vdc, 11.67 A, 350 W | |
| 30 Vdc, 18.33 A, 550 W | |
| 30 Vdc, 6 A, 180 W | |
| 30 Vdc, 7.5 A, 225 W | |
| 30 Vdc, 9.17 A, 275 W | |
| 36 V, 8.34 A, 300 W | |
| 36 Vdc, 1.11 A, 40 W | |
| 36 Vdc, 2.8 A, 100 W | |
| 36 Vdc, 8.33 A, 300 W | |
| 48 V, 6.25 A, 300 W | |
| 48 Vdc, 0.83 A, 40 W | |
| 48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range | |
| 48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range | |
| 48 Vdc, 1.25 A, 60 W | |
| 48 Vdc, 1.56 A, 75 W, 18~75 Vdc Input Range | |
| 48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range | |
| 48 Vdc, 11.46 A, 550 W | |
| 48 Vdc, 2.08 A, 100 W DIN, 18~75 Vdc Input Range | |
| 48 Vdc, 2.08 A, 100 W DIN, 9~36 Vdc Input Range | |
| 48 Vdc, 2.08 A, 100 W, 18~75 Vdc Input Range | |
| 48 Vdc, 2.08 A, 100 W, 9~36 Vdc Input Range | |
| 48 Vdc, 2.1 A, 100 W | |
| 48 Vdc, 3.12 A, 150 W DIN, 18~75 Vdc Input Range | |
| 48 Vdc, 3.12 A, 150 W DIN, 9~36 Vdc Input Range | |
| 48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range | |
| 48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range | |
| 48 Vdc, 3.33 A, 160 W | |
| 48 Vdc, 3.75 A, 180 W | |
| 48 Vdc, 4.17 A, 200 W | |
| 48 Vdc, 4.2 A, 200 W DIN, 10~36 Vdc Input Range | |
| 48 Vdc, 4.2 A, 200 W DIN, 18~75 Vdc Input Range | |
| 48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range | |
| 48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range | |
| 48 Vdc, 4.69 A, 225 W | |
| 48 Vdc, 5.73 A, 275 W | |
| 48 Vdc, 6.25 A, 300 W | |
| 48 Vdc, 7.30 A, 350 W | |
| 48 Vdc, 7.6 A, 365 W | |
| 5 Vdc, 0.15 A, 0.75 W, 11.4~12.6 Vdc Input Range | |
| 5 Vdc, 0.15 A, 0.75 W, 22.8~25.2 Vdc Input Range | |
| 5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 0.20 A, 0.75 W, 4.75~5.25 Vdc Input Range | |
| 5 Vdc, 0.20 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range | |
| 5 Vdc, 10 A, 75 W, 9~36 Vdc Input Range | |
| 5 Vdc, 15 A, 75 W, 18~75 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W DIN, 18~75 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W DIN, 9~36 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W, 9~36 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W | |
| 5 Vdc, 25 A, 125 W DIN, 18~75 Vdc Input Range | |
| 5 Vdc, 25 A, 125 W DIN, 9~36 Vdc Input Range | |
| 5 Vdc, 25 A, 125 W | |
| 5 Vdc, 4 A, 20 W | |
| 5 Vdc, 6 A, 30 W | |
| 5 Vdc, 8 A, 40 W | |
| 5/-5 Vdc, 0.1 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 5/12 Vdc, 24/13.33 A, 240 W | |
| 58 Vdc, 3.10 A, 180 W | |
| 58 Vdc, 3.88 A, 225 W | |
| 58 Vdc, 4.74 A, 275 W | |
| 58 Vdc, 6.04 A, 350 W | |
| 58 Vdc, 9.48 A, 550 W | |
| 9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 11.2 A, 100 W | |
| 9 Vdc, 2.3 A, 20 W | |
| 9 Vdc, 4.45 A, 40 W | |
| 9/-9 Vdc, 0.056 A, 1 W, 11.4~12.6 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 22.8~25.2 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 4.75~5.25 Vdc Input Range |
| << Prev | Next >> |