VOF-550-48 -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VOF-550-48
Description
48 Vdc, 11.46 A, 550 W
Description
48 Vdc, 11.46 A, 550 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VOF-550-48 |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Form Factor
|
Open Frame
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
48.0 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP21
DC Output Voltage
12.5 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Type
AC / DC Adapter
AC Output Voltage
250.0 volts
AC Input Voltage
250.0 volts
View Details