5/12/-12 Vdc, 15/6/0.8 A, 120 W
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VSBU-120-T512A |
| Product Name | Chassis Mount AC-DC Power Supply |
| Type | AC/DC Converter |
| Form Factor | Open Frame |
| Features | Power Factor Correction |
| DC Output Voltage | 5.0 volts |