10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VPOL10A-12W-SIP |
| Product Name | 10-12 Amp Non-Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 0.8 to 5.0 volts |
| DC Output Current | 10 amps |