CUI Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100W, 12V, single output, open pcb | |
| 100W, 15V, single output, open pcb | |
| 100W, 18V, single output, open pcb | |
| 100W, 2.5V, 40A, single output, full brick | |
| 100W, 24V, single output, open pcb | |
| 100W, 48V, single output, open pcb | |
| 100W, 5V, single output, open pcb | |
| 100W, 9V, single output, open pcb | |
| 12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W, 66~160 Vdc Input Range | |
| 12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range | |
| 12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range | |
| 12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range | |
| 12 Vdc, 2.1 A, 25 W | |
| 12 Vdc, 20.83 A, 250 W | |
| 12 Vdc, 26.37 A, 320 W | |
| 12 Vdc, 29.2 A, 350 W, 18~36 Vdc Input Range | |
| 12 Vdc, 29.2 A, 350 W, 36~75 Vdc Input Range | |
| 12 Vdc, 33.3 A, 400 W, 18~75 Vdc Input Range | |
| 12 Vdc, 33.3 A, 400 W, 9~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W DIN, 10~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W DIN, 20~75 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W, 10~36 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W, 20~75 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range | |
| 12 Vdc, 4.2 A, 50 W | |
| 12 Vdc, 50 A, 600 W DIN, 18~36 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W DIN, 36~75 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W, 18~36 Vdc Input Range | |
| 12 Vdc, 50 A, 600 W, 36~75 Vdc Input Range | |
| 12 Vdc, 6 A, 75 W | |
| 12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range | |
| 12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W, 18~75 Vdc Input Range | |
| 12 Vdc, 8.3 A, 100 W, 9~36 Vdc Input Range | |
| 12 Vdc, 8.5 A, 102 W | |
| 12/ -12 Vdc, 0.08/ 0.08 A, 2 W | |
| 12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.08 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.08 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/24 Vdc, 12/6 A, 250 W | |
| 12/24 Vdc, 16.67/8.33 A, 300 W | |
| 132W, 3.3V, 40A, single output, full brick | |
| 15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 1.7 A, 25 W | |
| 15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range | |
| 15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range | |
| 15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range | |
| 15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range | |
| 15 Vdc, 16.67 A, 250 W | |
| 15 Vdc, 23.53 A, 320 W | |
| 15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range | |
| 15 Vdc, 3.4 A, 50 W | |
| 15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W | |
| 15 Vdc, 6.7 A, 100 W, 18~75 Vdc Input Range | |
| 15 Vdc, 6.7 A, 100 W, 9~36 Vdc Input Range | |
| 15 Vdc, 7 A, 105 W | |
| 15/ -15 Vdc, 0.07/ 0.07 A, 2 W | |
| 15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 150W, 12-16V, single output, metal enclosed | |
| 150W, 12-16V, single output, u-frame | |
| 150W, 17-23V, single output, metal enclosed | |
| 150W, 17-23V, single output, u-frame | |
| 150W, 24-30V, single output, metal enclosed | |
| 150W, 24-30V, single output, u-frame | |
| 150W, 3-4V, single output, metal enclosed | |
| 150W, 3-4V, single output, u-frame | |
| 150W, 35-56V, single output, metal enclosed | |
| 150W, 36-56V, single output, u-frame | |
| 150W, 5-6V, single output, metal enclosed | |
| 150W, 5-6V, single output, u-frame | |
| 15W, 12/-12V, 625/-625mA, dual output, isolated DC-DC | |
| 15W, 12V, 1250mA, single output, isolated DC-DC | |
| 15W, 15/-15V, 500/-500mA, dual output, isolated DC-DC | |
| 15W, 15V, 1000mA, single output, isolated DC-DC | |
| 15W, 5/12/-12V, 1500/310/-310mA, triple output, isolated DC-DC | |
| 15W, 5/15/-15V, 1500/250/-250mA, triple output, isolated DC-DC | |
| 15W, 5/5/-12V, 1500/310/500mA, triple output, isolated DC-DC | |
| 15W, 5V, 3000mA, single output, isolated DC-DC | |
| 18 Vdc, 13.89 A, 250 W | |
| 18 Vdc, 20 A, 320 W | |
| 200W, 12V, 17A, single output, full brick | |
| 200W, 15V, 13.3A, single output, full brick | |
| 200W, 24V, 8.4A, single output, full brick | |
| 200W, 48V, 4.2A, single output, full brick | |
| 200W, 5V, 40A, single output, full brick | |
| 24 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24 Vdc, 1.1 A, 26 W | |
| 24 Vdc, 10.42 A, 250 W | |
| 24 Vdc, 14.6 A, 350 W, 18~36 Vdc Input Range | |
| 24 Vdc, 14.6 A, 350 W, 36~75 Vdc Input Range | |
| 24 Vdc, 15.24 A, 320 W | |
| 24 Vdc, 16.66 A, 400 W DIN, 10~36 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W DIN, 18~75 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W, 10~36 Vdc Input Range | |
| 24 Vdc, 16.66 A, 400 W, 18~75 Vdc Input Range | |
| 24 Vdc, 16.7 A, 400 W, 18~75 Vdc Input Range | |
| 24 Vdc, 16.7 A, 400 W, 9~36 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range | |
| 24 Vdc, 2.2 A, 53 W | |
| 24 Vdc, 25 A, 600 W DIN, 18~36 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W DIN, 36~75 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W, 18~36 Vdc Input Range | |
| 24 Vdc, 25 A, 600 W, 36~75 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range | |
| 24 Vdc, 3.2 A, 77 W | |
| 24 Vdc, 4.17 A, 100 W, 18~75 Vdc Input Range | |
| 24 Vdc, 4.17 A, 100 W, 9~36 Vdc Input Range | |
| 24 Vdc, 4.5 A, 108 W | |
| 24 Vdc, 6.5 A, 150 W, 66~160 Vdc Input Range | |
| 24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range | |
| 24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range | |
| 24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range | |
| 24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range | |
| 28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range | |
| 28 Vdc, 11.85 A, 320 W | |
| 28 Vdc, 12.5 A, 350 W, 18~36 Vdc Input Range | |
| 28 Vdc, 12.5 A, 350 W, 36~75 Vdc Input Range | |
| 28 Vdc, 14.3 A, 400 W, 18~75 Vdc Input Range | |
| 28 Vdc, 14.3 A, 400 W, 9~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W DIN, 18~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W DIN, 36~75 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W, 18~36 Vdc Input Range | |
| 28 Vdc, 21.5 A, 600 W, 36~75 Vdc Input Range | |
| 28 Vdc, 25 A, 700 W, 36~75 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W, 18~75 Vdc Input Range | |
| 28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range | |
| 28 Vdc, 5.4 A, 150 W, 18~75 Vdc Input Range | |
| 28 Vdc, 5.4 A, 150 W, 9~36 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range | |
| 28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range | |
| 28 Vdc, 8.93 A, 250 W | |
| 3.3 Vdc, 0.3 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 3.3 Vdc, 0.3 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W | |
| 3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 15 A, 50 W | |
| 3.3 Vdc, 20 A, 66 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 20 A, 66 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 20 A, 66 W | |
| 3.3 Vdc, 30 A, 99 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 30 A, 99 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 50 A, 165 W, 10~36 Vdc Input Range | |
| 3.3 Vdc, 50 A, 165 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 6 A, 20 W | |
| 3.3 Vdc, 70 A, 231 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 70 A, 231 W, 36~75 Vdc Input Range | |
| 3.3/12 Vdc, 24/12 A, 250 W | |
| 3.3/24 Vdc, 24/6 A, 250 W | |
| 30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC | |
| 31W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC | |
| 32 Vdc, 19 A, 600 W DIN, 18~36 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W DIN, 36~75 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W, 18~36 Vdc Input Range | |
| 32 Vdc, 19 A, 600 W, 36~75 Vdc Input Range | |
| 32W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC | |
| 33W, 5/12/-12V, 3000/625/-625mA, triple output, isolated DC-DC | |
| 34W, 5/15/-15V, 3000/500/-500mA, triple output, isolated DC-DC | |
| 35W, 5/-5/12V, 3000/600/1000mA, triple output, isolated DC-DC | |
| 36 Vdc, 6.93 A, 250 W | |
| 36 Vdc, 9.14 A, 320 W | |
| 37.5W, 2.5V, 15A, single output, half brick | |
| 48 Vdc, 0.57 A, 27 W | |
| 48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range | |
| 48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range | |
| 48 Vdc, 1.1 A, 53 W | |
| 48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range | |
| 48 Vdc, 1.6 A, 77 W | |
| 48 Vdc, 12.5 A, 600 W DIN, 18~36 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W DIN, 36~75 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W, 18~36 Vdc Input Range | |
| 48 Vdc, 12.5 A, 600 W, 36~75 Vdc Input Range | |
| 48 Vdc, 2.08 A, 100 W, 18~75 Vdc Input Range | |
| 48 Vdc, 2.08 A, 100 W, 9~36 Vdc Input Range | |
| 48 Vdc, 2.3 A, 110 W | |
| 48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range | |
| 48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range | |
| 48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range | |
| 48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range | |
| 48 Vdc, 5.21 A, 250 W | |
| 48 Vdc, 7.44 A, 320 W | |
| 48 Vdc, 8.3 A, 400 W, 18~75 Vdc Input Range | |
| 48 Vdc, 8.3 A, 400 W, 9~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W DIN, 10~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W DIN, 18~75 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W, 10~36 Vdc Input Range | |
| 48 Vdc, 8.33 A, 400 W, 18~75 Vdc Input Range | |
| 49.5W, 3.3V, 15A, single output, half brick | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W | |
| 5 Vdc, 15 A, 75 W, 9~36 Vdc Input Range | |
| 5 Vdc, 15 A, 75 W | |
| 5 Vdc, 16 A, 80 W | |
| 5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range | |
| 5 Vdc, 20 A, 100 W, 9~36 Vdc Input Range | |
| 5 Vdc, 30 A, 150 W, 18~75 Vdc Input Range | |
| 5 Vdc, 30 A, 150 W, 66~160 Vdc Input Range | |
| 5 Vdc, 30 A, 150 W, 9~36 Vdc Input Range | |
| 5 Vdc, 40 A, 200 W, 10~36 Vdc Input Range | |
| 5 Vdc, 40 A, 200 W, 18~75 Vdc Input Range | |
| 5 Vdc, 40 A, 200 W | |
| 5 Vdc, 50 A, 250 W | |
| 5 Vdc, 70 A, 350 W, 18~36 Vdc Input Range | |
| 5 Vdc, 70 A, 350 W, 36~75 Vdc Input Range | |
| 5 Vdc, 80 A, 400 W, 18~75 Vdc Input Range | |
| 5 Vdc, 80 A, 400 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.2/0.2 A, 2 W | |
| 5/12 Vdc, 24/12 A, 250 W | |
| 5/12 Vdc, 30/16.67 A, 300 W | |
| 5/12 Vdc, 4/2 A, 30 W | |
| 5/12 Vdc, 6/4 A, 60 W | |
| 5/24 Vdc, 24/6 A, 250 W | |
| 5/24 Vdc, 30/8.33 A, 300 W | |
| 5/24 Vdc, 4/1 A, 30 W | |
| 5/24 Vdc, 6/2.2 A, 60 W | |
| 5/48 Vdc, 24/3 A, 250 W | |
| 5/48 Vdc, 30/4.16 A, 300 W | |
| 5/5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 54 Vdc, 4.63 A, 250 W | |
| 54 Vdc, 6.27 A, 320 W | |
| 75W, 12V, 6.25A, single output, half brick | |
| 75W, 15V, 5A, single output, half brick | |
| 75W, 24V, 3.13A, single output, half brick | |
| 75W, 5V, 15A, single output, half brick | |
| 9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 25 A, 225 W | |
| 9 Vdc, 32 A, 288 W | |
| 9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range |
| << Prev | Next >> |