Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5-A HIGH EFFICIENCY BUCK-BOOST | |
| 1.5A, 400KHZ BIPOLAR, PDSO16 | |
| 17-V, 2-A LOW-NOISE AND LOW-RIPP | |
| 17-VIN, 3-A LOW-NOISE AND LOW-RI | |
| 2.4-V TO 5.5-V INPUT, 4-A THIN S | |
| 2.75-V TO 6-V, 6-A STEP-DOWN MOD | |
| 21.5 W (85-265 VAC) 28 W (230 VA | |
| 3-V TO 17-V, 2-A HIGH EFFICIENCY | |
| 3-V TO 36-V INPUT, 1 TO 15-V OUT | |
| 3-V TO 36-V INPUT, 1-V TO 15-V O | |
| 3-V TO 36-V INPUT, 1-V TO 6-V OU | |
| 3-V TO 65-V INPUT, 1-V TO 13-V O | |
| 3-V TO 65-V INPUT, 1-V TO 15-V O | |
| 3.6-V TO 36-V INPUT, 1-V TO 12-V | |
| 36-V INPUT, 1-V TO 10-V OUTPUT, | |
| 4-V TO 16-V INPUT, 35-A, 4X STAC | |
| 4-V TO 16-V INPUT, DUAL 25-A, SI | |
| 4-V TO 18-V INPUT, 16-A SYNCHRON | |
| AC/DC CONVERTER 12V 1.008KW | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 26W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 5.1W | |
| AC/DC CONVERTER 24V 200W | |
| AC/DC CONVERTER 28V 1200W | |
| AC/DC CONVERTER 28V 200W | |
| AC/DC CONVERTER 32V 200W | |
| AC/DC CONVERTER 42V 200W | |
| AC/DC CONVERTER 48V 1200W | |
| AC/DC CONVERTER 50V 150W | |
| ANALG VOLT REG SWITCHING | |
| ASYNCHRONOUS BUCK SWITCHING CONT | |
| AUTOMOTIVE, 1.5-W, 12-VIN TO 15 | |
| AUTOMOTIVE, 2.5-W, 24-VIN, 25-VO | |
| AUTOMOTIVE, 30-V, LOW-POWER CURR | |
| CURRENT MODE PWM CONTROLLER 1A | |
| DC DC CONVERTER +/-12V 1.8W | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 11W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 2.5W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 0.6-1.5V | |
| DC DC CONVERTER 0.6-3.6V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.6-5V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 1.8W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 1.8W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 3.3-16.5V 100W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 4.5W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5-30V 100W | |
| DC DC CONVERTER 5V +/-12V 10W | |
| DC DC CONVERTER 5V +/-12V 13W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 1.8W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 2.5W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 3.3V 100W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V | |
| DC DC CONVERTER 9V 2.25W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 4.5W | |
| DC DC CONVERTER 9V | |
| DC DC CONVERTER | |
| DOUBLE-ENDED PWM CONTROLLER | |
| DUAL SWITCHING CONTROLLER | |
| GREENCHIP SMPS CONTROL IC | |
| GREENCHIP SMPS PRIMARY SIDE CONT | |
| HIGH SPEED DOUBLE-ENDED PWM CONT | |
| HIGH SPEED PWM CONTROLLER, 1MHZ | |
| HIGH-DENSITY, 3-V TO 36-V INPUT, | |
| HIGH-DENSITY, 36-V INPUT, 1-V TO | |
| HIGH-DENSITY, 36V, 0.8V-TO-16V O | |
| IC OFFLINE SW FLYBACK TO220-7 | |
| IC OFFLINE SWITCH FLYBACK | |
| IC OFFLINE SWITCH | |
| IC REG CTRLR MULT TOP 16SOIC | |
| IC REG LINEAR HI VOLT SWITCHING | |
| IC | |
| INDUSTRIAL, 30-V, LOW-POWER CURR | |
| POWER FACTOR CONTROLLER | |
| PROTOTYPE | |
| PWM BUCK CONTROLLER 3A 500KHZ | |
| PWM CONTROLLER | |
| RADIATION-HARDENED QMLV, 30-V IN | |
| RADIATION-TOLERANT 2-MHZ PWM CON | |
| REC T0220 SPECIAL ULTFST | |
| RESONANT MODE CONTROLLER | |
| RESONANT MODE PWR SU | |
| SWITCHING CONTROLLER, CURRENT-MO | |
| SWITCHING CONTROLLER, VOLTAGE-MO | |
| SWITCHING CONTROLLER | |
| TPS40022 - SWITCHING CONTROLLER | |
| UC2825 SWITCHING CONTROLLER | |
| UC2843 SWITCHING CONTROLLER | |
| UC3846 SWITCHING CONTROLLER | |
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers -- UC3877DWP/81403
|
UC3877 SWITCHING CONTROLLER |
| UCC25701 SWITCHING CONTROLLER |
| << Prev | Next >> |