Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 180/375/300 12V/ 41.7A | |
| C 180/375/300 15V/ 16.7A | |
| C 180/375/300 15V/ 33.3A | |
| C 180/375/300 3.3V/ 45.5A | |
| C 180/375/300 5V/ 80A | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 125W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 250W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 15V 500W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 250W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 2V 100W | |
| DC DC CONVERTER 2V 160W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 200W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 250W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 500W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 125W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 175W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER 8V 400W | |
| DC DC CONVERTER | |
| H 9/36/28 12V/ 8.33A |
| << Prev | Next >> |