Reid Supply Datasheets for Latches

Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more

Page: 1 2
Product Name Notes
Adjustable Compression Latches are IP65 rated and are made from either Chrome or Black Powder Coated Die-Cast Zinc. They offer a 6mm compression and there are 3 cam styles available;
Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. .
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Keeper has a load capacity of 380 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Keeper has a load capacity of 400 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Keeper has a load capacity of 800 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Latch has a load capacity of 380 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Latch has a load capacity of 400 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Load Rated Draw Latches & Keepers -w/Tension Latch has a load capacity of 800 lbs.
Draw latches use a lift-and-catch design to draw two items together using tension. . Prolatch Jr. Draw & Keepers Keeper has a load capacity of 325 lbs. Assemble with Screws:...
Draw latches use a lift-and-catch design to draw two items together using tension. . PX-19
Draw latches use a lift-and-catch design to draw two items together using tension. . PX-20
Draw latches use a lift-and-catch design to draw two items together using tension. . PX-21
Draw latches use a lift-and-catch design to draw two items together using tension. . PX-880
Draw latches use a lift-and-catch design to draw two items together using tension. . PX-881
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-1514
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-1714
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-1722
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-1724
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-1753 is made of UV Resistant Rubber and has a Black Natural finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-222
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-225
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37011 is made with Steel w/Rubber Handle and has a Zinc Plated;Bright Chromate finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37012 is made with Stainless Steel w/Rubber Handle and has a Natural finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-3734 has an overall length of 10.000 in with an overall width of 1.890 in.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-3735 has an overall length of 12.000 in with an overall width of 1.890 in.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37711 is made with Steel w/Rubber Handle and has a Zinc Plate, Bright chromate finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37712 is made with Stainless Steel w/Rubber Handle and has a Natural finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37861 is made with Steel w/Rubber Handle and has a Zinc Plate, Bright chromate finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-37862 is made with Stainless Steel w/Rubber Handle and has a Natural finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-4710 has a latch assembly that is made of Thermoplastic Elastomer Black and comes with a...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-72607 is made of Steel and this latch comes with a Zinc Plated;Bright Chromate finish.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-7522 has a latch assembly that is made of Acetal and comes with a keeper that...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-841 is a Keeper and is made of Zinc Plated Steel. Keepers are not included with...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-842 is a Keeper and is made of SAE 1020 Steel. Keepers are not included with...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-843 is a Keeper and is made of 304 Stainless Steel. Keepers are not included with...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-845 is a Keeper and is made of 304 Stainless Steel. Keepers are not included with...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-846 is a Keeper and is made of 304 Stainless Steel. Keepers are not included with...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-910 is a Latch that is made of Powder Coat Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-911 is a Latch that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-912 is a Latch that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-913 is a Latch that is made of Powder Coat Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91307 is a Latch that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91352 is a Latch that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-914 is a Latch with secondary lock that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-915 is a Latch that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91527 is a Latch with secondary lock that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91537 is a Latch with padlock that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-916 is a Latch that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91607 is a Keeper that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91652 is a Keeper that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-91663 is a Keeper that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-917 is a Latch with padlock that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-918 is a Latch that is made of Zinc Plated Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-919 is a Latch that is made of Bright Stainless Steel.
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-97361 has an overall length of 1.080 in with an overall width of .500 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-973611 has an overall length of 1.080 in with an overall width of .500 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-97363 has an overall length of 1.080 in with an overall width of .500 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-973631 has an overall length of 1.080 in with an overall width of .500 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-97511 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975111 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-97513 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975132 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975211 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975231 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975312 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-97533 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975332 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975511 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975611 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975631 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975711 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-975731 has an overall length of 1.910 in with an overall width of .890 in. This...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-K258 is a Latch and is made of Steel. Keepers are not included with the draw...
Draw latches use a lift-and-catch design to draw two items together using tension. . SC-K259 is a Latch and is made of Steel. Keepers are not included with the draw...
Kit can be used with any 5⁄16" square shanked handles for two point locking. Kit includes two gold zinc plated steel rods, two plastic rod guides, steel cam, two steel...
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking...
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Grabber Catches - Side Mount via Screw with a...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Grabber Cathes with a catch width of 41.7 mm...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Knuckle Catche has dimensions of 1.043 in x .924...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Metal Plates for Magnetic Catches with an overall length...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Roller Catches - 304 Stainless Steel with catch dimensions...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Roller Catches - Polyacetal/Polyamide with catch dimensions of .834...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Roller Catches - Polyacetal/Polyamide with catch dimensions of 1.070...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Snap in Magnetic Catch - Colour Black with overall...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Ultra Thin Screw In magnetic Catch overall width .472...
Metal Plates for Magnetic Catches provide a support to magnetically connect a catches. They come in various sizes and materials. . Ultra Thin Screw In magnetic Catch overall width .649...
Screw on hasps offer ease of use by simply closing the latch and turning the knob to secure the door shut. . This Stainless Steel hasp has a Electro Polished...
Screw on hasps offer ease of use by simply closing the latch and turning the knob to secure the door shut. . This Stainless Steel hasp has a Polished finish.
Shank latches have a T-shaped or L-shaped handle that turns the pawl to hook or unhook it from the frame panel. . This T Bar Handle Shank Latch is in...
Slam latches, also known as push-to-close latches, provide a hands-free method of closing a door or panel. The sprung cam lifts and returns when the door is closed. As the...
Spring loaded latches are simple to install, heavy duty locking devices available in 2 different styles. Style A would be used in a "Pull shut" application while Style B would...
Spring plungers are used for accurate positioning of components and come in a variety of sizes. These components use spring-force to apply pressure so the ball or nose will remain...
Swell latches use the compression of a rubber bushing through a single hole to hold the door against the frame panel. . SC-1908
Swell latches use the compression of a rubber bushing through a single hole to hold the door against the frame panel. . SC-1909
Swell latches use the compression of a rubber bushing through a single hole to hold the door against the frame panel. . SC-1910
Swell latches use the compression of a rubber bushing through a single hole to hold the door against the frame panel. . SC-1911
Swell latches use the compression of a rubber bushing through a single hole to hold the door against the frame panel. . SC-1912
T-Handles are used for applications where flush mounting is required. The range offered is essentially for heavy duty applications. Offered in locking styles. . The latch has a Chrome finish...
These fasteners satisfy a broad range of requirements for quick acess, high strength and economical performance. Featuring rivet, weld side mount, snap in and clip on types. . Quarter Turn...

<< Prev