Adjustable Compression Latches are IP65 rated and are made from either Chrome or Black Powder Coated Die-Cast Zinc. They offer a 6mm compression and there are 3 cam styles available; either flat, offset or deep. The cam can be used forward or reversed and the latch provides good compression and noise isolation. The 2 fixing sizes available are 20.2mm x 22.2mm and 19.2mm x 22.2mmAdjustable Compression Latches w/Wing Knob are used for cabinets that require better sealing under vibration. The range comes in a choice of finish and are available in locking and non locking versions.
. SC-62331
| Reid Supply | |
|---|---|
| Product Category | Latches |
| Product Number | SC-62331 |
| Product Name | Compression Cam Latch |
| Latch Types | Compression; Cam |