Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs.
. This latch has an overall height of 1.520 in and can be installed into a 2.0 in diameter hole. The latch is compatible with a grip range of N/A.
| Reid Supply | |
|---|---|
| Product Category | Latches |
| Product Number | SC-211 |
| Product Name | Ring-Pull Latch; PC |
| Operation | Rull Ring |