Southco Paddle Latch; Steel SC-6421

Description
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with a Steel finish, and Steel body material, Maximum working load is 125lbs.
Description
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with a Steel finish, and Steel body material, Maximum working load is 125lbs.

Suppliers

Company
Product
Description
Supplier Links
Paddle Latch; Steel - SC-6421 - Reid Supply
Norton Shores, MI, United States
Paddle Latch; Steel
SC-6421
Paddle Latch; Steel SC-6421
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with a Steel finish, and Steel body material, Maximum working load is 125lbs.

Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs.


. This product is flush mounting, with a Steel finish, and Steel body material, Maximum working load is 125lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number SC-6421
Product Name Paddle Latch; Steel
Operation Paddle
Unlock Full Specs
to access all available technical data

Similar Products

PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 252F-02-3 - 252F-02-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details
Door Latches - 335162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless Steel
View Details
Compression Latches - 27-99-337 - bisco industries
Specs
Latch Types Compression
View Details