Southco Paddle Latch; Stainless Steel SC-6420

Description
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with Stainless Steel finish, and Stainless Steel body material, Maximum working load is 125lbs.
Description
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with Stainless Steel finish, and Stainless Steel body material, Maximum working load is 125lbs.

Suppliers

Company
Product
Description
Supplier Links
Paddle Latch; Stainless Steel - SC-6420 - Reid Supply
Norton Shores, MI, United States
Paddle Latch; Stainless Steel
SC-6420
Paddle Latch; Stainless Steel SC-6420
Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs. . This product is flush mounting, with Stainless Steel finish, and Stainless Steel body material, Maximum working load is 125lbs.

Locking Paddle Latch with Right & Left LatchingProducts are flush mounting, available either all stainless steel or black powder coated with bright zinc plated slide. Maximum working load is 125lbs.Products are flush mounting, cup, paddle and cover are type 304 stainless steel. Slide is 1010 steel, chrome plated. Three grip ranges availabe. Maximum working load is 50 lbs.


. This product is flush mounting, with Stainless Steel finish, and Stainless Steel body material, Maximum working load is 125lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number SC-6420
Product Name Paddle Latch; Stainless Steel
Operation Paddle
Unlock Full Specs
to access all available technical data

Similar Products

Door Latches - 2064652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details
Roller Catch; Polyacetal - SUG-502 - Reid Supply
Specs
Materials Polyacetal
View Details