Southco Ring-Pull Latch; PC SC-218

Description
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs. . This latch has an overall height of 1.520 in and can be installed into a 2.0 in diameter hole. The latch is compatible with - panel thickness.
Description
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs. . This latch has an overall height of 1.520 in and can be installed into a 2.0 in diameter hole. The latch is compatible with - panel thickness.

Suppliers

Company
Product
Description
Supplier Links
Ring-Pull Latch; PC - SC-218 - Reid Supply
Norton Shores, MI, United States
Ring-Pull Latch; PC
SC-218
Ring-Pull Latch; PC SC-218
Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs. . This latch has an overall height of 1.520 in and can be installed into a 2.0 in diameter hole. The latch is compatible with - panel thickness.

Locking flush ring-pull latches can be used in various applications. These are low profile, corrosion resistant latches that can be locked with a key to prevent the ring from moving.Non-locking flush ring-pull latches are low profile, corrosion resistant latches. Maximum working load is 60 lbs.


. This latch has an overall height of 1.520 in and can be installed into a 2.0 in diameter hole. The latch is compatible with - panel thickness.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Latches
Product Number SC-218
Product Name Ring-Pull Latch; PC
Operation Rull Ring
Unlock Full Specs
to access all available technical data

Similar Products

Door Catches - 1831617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Zinc; Die Cast Zinc
View Details
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 252F-05-3 - 252F-05-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details
Compression Latch, Self-Adjusting, Large Size, Tool Locking, Slotted Flush Head, 9.5-31.8mm Grip, Steel, , - 14-10-73-11 - Southco
Specs
Latch Types Compression
Operation Tool Insert
Materials Steel; Steel
View Details
2 suppliers