Umicore Metal Deposition Solutions Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
Al 99.98% Ø6x13mm 5kg - 481947
Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar...
Coating material Aluminium Purity 99.9995% Form Starter slug Dimensions Ø 56.8/46 x 20 mm40 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660...
Coating material Chromium Purity 99.6% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar...
Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in...
Coating material Chromium Purity 99.95% Form Granulate Dimensions 1.5 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in...
Coating material Gold Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 33 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C...
Coating material Gold Purity 99.99% Form Disc Dimensions Ø 30 x 5 mm, approx. 68 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C...
Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar...
Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in...
Coating material Nickel Purity 99.95% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting...
Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point...
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455...
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455...
Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C...
Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C...
Coating material Palladium Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 21 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C...
Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768...
Coating material Platinum Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 37 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C...
Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C...
Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C...
Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in...
Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻²
Coating material Silver Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C...
Coating material Silver Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C 962 10⁻² mbar in °C...
Coating material Tantalum Purity 99.9% Form Disc Dimensions Ø 21 x 5 mm Quantity 1 pc Theoretical density at 20°C in g/cm³ 16.6 Melting point in °C 3017 10⁻² mbar...
Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130...
Coating material Titanium (III/IV)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 2.0 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.0-4.2 Melting point in °C 1760 10⁻² mbar...
Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668...
Cu 99.99% Ø21x5mm 10Stk - 0481760
Schwingquarze Au 5MHz 10Stk - 0704996
Schwingquarze Au 6MHz 10Stk - 0704998
Schwingquarze QS 011 Ag 5MHz 10Stk - 0845104
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 500 mm Length ≈ 83.5 m
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 650 mm Length ≈ 63.5 m
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 100 mm Length ≈ 615 m
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 304 mm Length ≈ 200 m
Specifications Type Protective foil BA 510 Material Aluminium Quantity 10 pcs
Specifications Type Protective foil BA 710 two pieces Material Aluminium Quantity 10 pcs
Specifications Type Protective foil BA 710 Material Aluminium Quantity 10 pcs
Specifications Type Protective foil BAK 550/600 Material Aluminium Quantity 10 pcs
Specifications Type Protective foil BAK 640 Material Aluminium Quantity 10 pcs
Specifications Type Protective foil BAK 760 Material Aluminium Quantity 10 pcs
Ti ELC 99.9% Ø21x3mm 100Stk - 0481872
Ti grade2 Ø21x3mm 100Stk - 0481747
Ti grade2 Ø23x5mm hex. 100Stk - 0481623
Ti grade2 disc SW 28.5 hex. 100Stk - 0481748