Umicore Materials Ni 99.95% Ø1mm 500g - 0481144 0481144

Description
Ni 99.95% Ø1mm 500g - 0481144
Description
Ni 99.95% Ø1mm 500g - 0481144

Suppliers

Company
Product
Description
Supplier Links
Raleigh, NC, USA
Ni 99.95% Ø1mm 500g - 0481144
0481144
Ni 99.95% Ø1mm 500g - 0481144 0481144
Ni 99.95% Ø1mm 500g - 0481144

Ni 99.95% Ø1mm 500g - 0481144

Ni 99.95% Ø1mm 500g - 0481144 - 0481144 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ni 99.95% Ø1mm 500g - 0481144
0481144
Ni 99.95% Ø1mm 500g - 0481144 0481144
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible Possible W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 1.75-1.80 at 550 nm: k ~ 3.06-3.19 at 10 µm: n 6.44 at 10 µm: k ~ 35.3(~ 9.5 µm)

Coating material

Nickel

Purity

99.95%

Form

Wire

Dimensions

Ø 1 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Danger

Theoretical density at 20°C in g/cm³

8.9

Melting point in °C

1455

10⁻² mbar in °C

1510

10⁻¹ mbar in °C

1680

Boiling point in °C

2913

Melting

Good

Directly from Cu crucible

Possible

W

Possible

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

at 550 nm: n

1.75-1.80

at 550 nm: k

~ 3.06-3.19

at 10 µm: n

6.44

at 10 µm: k

~ 35.3(~ 9.5 µm)

Supplier's Site

Technical Specifications

  Umicore Materials Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 0481144 0481144
Product Name Ni 99.95% Ø1mm 500g - 0481144 Ni 99.95% Ø1mm 500g - 0481144
Type Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Sheets - 2103678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0276 inch (0.7000 mm)
Width / OD 19.69 inch (500 mm)
Length 39.37 inch (1000 mm)
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details