Umicore Metal Deposition Solutions Datasheets for Zirconium Oxide and Zirconia Ceramics
Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Coating material Zirconium dioxide grey-black Purity 99.3% Form Tablet Dimensions Ø 17.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875... | |
| Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 12.5 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875... | |
| Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 17 mm, 6 g/pc Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875... | |
| Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875... | |
| Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875... |