Umicore Metal Deposition Solutions Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Al 99.98% Ø6x13mm 5kg - 481947 | |
| Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar... | |
| Coating material Aluminium Purity 99.9995% Form Starter slug Dimensions Ø 56.8/46 x 20 mm40 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660... | |
| Coating material Chromium Purity 99.6% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Chromium Purity 99.95% Form Granulate Dimensions 1.5 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in... | |
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 33 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 30 x 5 mm, approx. 68 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C... | |
| Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar... | |
| Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in... | |
| Coating material Nickel Purity 99.95% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting... | |
| Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 21 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C... | |
| Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768... | |
| Coating material Platinum Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 37 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in... | |
| Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² | |
| Coating material Silver Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C... | |
| Coating material Silver Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C 962 10⁻² mbar in °C... | |
| Coating material Tantalum Purity 99.9% Form Disc Dimensions Ø 21 x 5 mm Quantity 1 pc Theoretical density at 20°C in g/cm³ 16.6 Melting point in °C 3017 10⁻² mbar... | |
| Coating material Titanium Purity 99.5% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 4.5 Melting point in °C 1668... | |
| Cu 99.99% Ø21x5mm 10Stk - 0481760 | |
| Schwingquarze Au 5MHz 10Stk - 0704996 | |
| Schwingquarze Au 6MHz 10Stk - 0704998 | |
| Schwingquarze QS 011 Ag 5MHz 10Stk - 0845104 | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 500 mm Length ≈ 83.5 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 650 mm Length ≈ 63.5 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 100 mm Length ≈ 615 m | |
| Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 5 kg Dimensions 0.03 x 304 mm Length ≈ 200 m | |
| Specifications Type Protective foil BA 510 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BA 710 two pieces Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BA 710 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 550/600 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 640 Material Aluminium Quantity 10 pcs | |
| Specifications Type Protective foil BAK 760 Material Aluminium Quantity 10 pcs | |
| Ti ELC 99.9% Ø21x3mm 100Stk - 0481872 | |
| Ti grade2 Ø21x3mm 100Stk - 0481747 | |
| Ti grade2 Ø23x5mm hex. 100Stk - 0481623 | |
| Ti grade2 disc SW 28.5 hex. 100Stk - 0481748 |