Umicore Metal Deposition Solutions Datasheets for Anodes
Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes).
Anodes: Learn more
| Product Name | Notes |
|---|---|
| Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can... | |
| Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal... | |
| Optimal results with perfect price/performance ratio Mixed metal oxide anodes (MMO) are dimensionally stable and suitable for a wide range of applications. The electrolytes can be alkaline-cyanide to strongly acidic. | |
| The most efficient and eco-friendliest solution for hard chrome plating Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive,... | |
| Very corrosion resistant anodes thanks to a platinum-niobium combination In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an... |