Umicore Metal Deposition Solutions Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736 p0481736

Description
Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C 2080 10⁻¹ mbar in °C 2300 Boiling point in °C 3825 Melting Good Sublimation Good Directly from Cu crucible Good W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 2.10-2.17 at 550 nm: k ~ 3.67-3.77 at 10 µm: n 9.91 at 10 µm: k ~ 36.7(~ 9.5 µm)
Description
Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C 2080 10⁻¹ mbar in °C 2300 Boiling point in °C 3825 Melting Good Sublimation Good Directly from Cu crucible Good W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 2.10-2.17 at 550 nm: k ~ 3.67-3.77 at 10 µm: n 9.91 at 10 µm: k ~ 36.7(~ 9.5 µm)

Suppliers

Company
Product
Description
Supplier Links
Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736 - p0481736 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736
p0481736
Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736 p0481736
Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C 2080 10⁻¹ mbar in °C 2300 Boiling point in °C 3825 Melting Good Sublimation Good Directly from Cu crucible Good W Possible Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 2.10-2.17 at 550 nm: k ~ 3.67-3.77 at 10 µm: n 9.91 at 10 µm: k ~ 36.7(~ 9.5 µm)

Coating material

Platinum

Purity

99.95%

Form

Starter slug

Dimensions

Ø 29.4/21.4 x 15 mm7.5 ccm

Quantity

1 pc

Theoretical density at 20°C in g/cm³

21.5

Melting point in °C

1768

10⁻² mbar in °C

2080

10⁻¹ mbar in °C

2300

Boiling point in °C

3825

Melting

Good

Sublimation

Good

Directly from Cu crucible

Good

W

Possible

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

at 550 nm: n

2.10-2.17

at 550 nm: k

~ 3.67-3.77

at 10 µm: n

9.91

at 10 µm: k

~ 36.7(~ 9.5 µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number p0481736
Product Name Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736
Type Platinum; PreciousNoble
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
2.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details