Umicore Metal Deposition Solutions In 99.999% Ø8x15mm 500g - 0712750 0712750

Description
Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at 550 nm: k 4.7-5.5 at 10 µm: n 24.8 at 10 µm: k 51.9
Description
Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at 550 nm: k 4.7-5.5 at 10 µm: n 24.8 at 10 µm: k 51.9

Suppliers

Company
Product
Description
Supplier Links
In 99.999% Ø8x15mm 500g - 0712750 - 0712750 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
In 99.999% Ø8x15mm 500g - 0712750
0712750
In 99.999% Ø8x15mm 500g - 0712750 0712750
Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar in °C 920 10⁻¹ mbar in °C 1050 Boiling point in °C 2072 Melting Good Mo Good W Good at 550 nm: n 0.70-0.85 at 550 nm: k 4.7-5.5 at 10 µm: n 24.8 at 10 µm: k 51.9

Coating material

Indium

Purity

99.999%

Form

Rod

Dimensions

Ø 8 x 15 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

7.3

Melting point in °C

157

10⁻² mbar in °C

920

10⁻¹ mbar in °C

1050

Boiling point in °C

2072

Melting

Good

Mo

Good

W

Good

at 550 nm: n

0.70-0.85

at 550 nm: k

4.7-5.5

at 10 µm: n

24.8

at 10 µm: k

51.9

Supplier's Site
Raleigh, NC, USA
In 99.999% Ø8x15mm 500g - 0712750
0712750
In 99.999% Ø8x15mm 500g - 0712750 0712750
In 99.999% Ø8x15mm 500g - 0712750

In 99.999% Ø8x15mm 500g - 0712750

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 0712750 0712750
Product Name In 99.999% Ø8x15mm 500g - 0712750 In 99.999% Ø8x15mm 500g - 0712750
Type LowMelting; Indium
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 1368743 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Bar Stock
Specifications 6082-t6
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details