Umicore Metal Deposition Solutions Datasheets for Metal Rod and Bar Stock
Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
Metal Rod and Bar Stock: Learn more
| Product Name | Notes |
|---|---|
| Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar... | |
| Coating material Indium Purity 99.999% Form Rod Dimensions Ø 8 x 15 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.3 Melting point in °C 157 10⁻² mbar... | |
| Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point... |