Umicore Metal Deposition Solutions Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| Coating material Nickel Purity 99.95% Form Discs Dimensions Ø 33 x 5.3 mm Quantity 10 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in... | |
| Coating material Nickel Purity 99.95% Form Starter slug Dimensions Ø 43.5/30 x 27 mm30 ccm Quantity 1 pc HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting... | |
| Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... | |
| Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455... |