Umicore Metal Deposition Solutions Datasheets for Metal Wire

Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Wire: Learn more

Product Name Notes
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C...
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455...
Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455...
Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C...
Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C...
Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C...
Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C...
Coating material Silver Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C 962 10⁻² mbar in °C...