Umicore Metal Deposition Solutions Datasheets for Industrial Coatings

Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more

Product Name Notes
Coating material Topcoat E Form Tablet Dimensions Ø 13 x 10 mm Quantity 10 pcs
Coating material Topcoat E Form Tablet Dimensions Ø 13 x 10 mm Quantity 100 pcs
Coating material Topcoat E Form Tablet Dimensions Ø 8 x 4 mm Quantity 10 pcs
Coating material Topcoat E Form Tablet Dimensions Ø 8 x 4 mm Quantity 100 pcs
Copper-tin-(zinc) electrolytes as nickel-free alternatives MIRALLOY® has been offering alternative nickel-free plating for fashion jewellery since 1981. With MIRALLOY®, electrolytes are used to deposit copper-tin or copper-tin(-zinc) coatings in rack...
Copper-tin-(zinc) electrolytes as nickel-free alternatives Since 1981, MIRALLOY® has been a good alternative for nickelfree coatings in the clothing industry. Today, our customers all over the world profit from more...
Cyanide-free electrolytic silver stripper The Umicore Silver Stripper 638 is used for anodic removal (stripping) of silver layers. It is mainly used for stripping back flash silver layers on electronic...
No nickel allergies by copper-tin-(zinc) electrolytes Nickel is the world’s main contact allergen. In Europe, around 15 to 20 percent of women and around five percent of men are sensitive...
Official sales start on 01.07.2022
Permanent hole plugging ink Official sales start on 01.07.2022