Umicore Metal Deposition Solutions Datasheets for Precious Metals and Alloys
Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals.
Precious Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 33 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Disc Dimensions Ø 30 x 5 mm, approx. 68 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Gold Purity 99.99% Form Wire Dimensions Ø 2 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C 1555 10⁻² mbar in °C... | |
| Coating material Palladium Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 21 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 12.0 Melting point in °C... | |
| Coating material Platinum Purity 99.95% Form Starter slug Dimensions Ø 29.4/21.4 x 15 mm7.5 ccm Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768... | |
| Coating material Platinum Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 37 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 10 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Platinum Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 21.5 Melting point in °C 1768 10⁻² mbar in °C... | |
| Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in... | |
| Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² | |
| Coating material Silver Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C... | |
| Coating material Silver Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 10.5 Melting point in °C 962 10⁻² mbar in °C... | |
| Schwingquarze Au 5MHz 10Stk - 0704996 | |
| Schwingquarze Au 6MHz 10Stk - 0704998 | |
| Schwingquarze QS 011 Ag 5MHz 10Stk - 0845104 |