Umicore Metal Deposition Solutions Datasheets for Cathode Emitters and Filaments

Cathodes are negatively charged electrodes used in batteries, electrolysis systems, plating, electrowinning, electron emission, and other specialized processes.
Cathode Emitters and Filaments: Learn more

Product Name Notes
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 155 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 420 Average power and current values for source at 1600°C (A) 65 Quantity 5 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 700 Average power and current values for source at 1600°C (A) 40 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs...
Specifications Type Filament Material Tungsten Quantity 10 pcs Wire diameter Ø 0.5 mm Windings 12