Umicore Metal Deposition Solutions AgCu1.5 99.99% Ø21x5mm (ca. 18g) - P0481739 p0481739

Description
Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² mbar in °C ~ 1020 10⁻¹ mbar in °C ~ 1150 Boiling point in °C ~ 2162 Melting Good Directly from Cu crucible Possible Mo Good C Good W Good Mo Good Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 0.120-0.129 at 550 nm: k 3.25-3.45 at 10 µm: n 13.11 at 10 µm: k 53.7(~ 9.9 µm)
Description
Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² mbar in °C ~ 1020 10⁻¹ mbar in °C ~ 1150 Boiling point in °C ~ 2162 Melting Good Directly from Cu crucible Possible Mo Good C Good W Good Mo Good Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 0.120-0.129 at 550 nm: k 3.25-3.45 at 10 µm: n 13.11 at 10 µm: k 53.7(~ 9.9 µm)

Suppliers

Company
Product
Description
Supplier Links
AgCu1.5 99.99% Ø21x5mm (ca. 18g) - P0481739 - p0481739 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
AgCu1.5 99.99% Ø21x5mm (ca. 18g) - P0481739
p0481739
AgCu1.5 99.99% Ø21x5mm (ca. 18g) - P0481739 p0481739
Coating material Silver-Copper Purity 99.99% Form Disc Dimensions Ø 21 x 5 mm, approx. 18 g Quantity 1 pc Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10⁻² mbar in °C ~ 1020 10⁻¹ mbar in °C ~ 1150 Boiling point in °C ~ 2162 Melting Good Directly from Cu crucible Possible Mo Good C Good W Good Mo Good Preparation of base melt (premelt) Possible Low residual pressure Good at 550 nm: n 0.120-0.129 at 550 nm: k 3.25-3.45 at 10 µm: n 13.11 at 10 µm: k 53.7(~ 9.9 µm)

Coating material

Silver-Copper

Purity

99.99%

Form

Disc

Dimensions

Ø 21 x 5 mm, approx. 18 g

Quantity

1 pc

Theoretical density at 20°C in g/cm³

~ 10.5

Melting point in °C

~ 950

10⁻² mbar in °C

~ 1020

10⁻¹ mbar in °C

~ 1150

Boiling point in °C

~ 2162

Melting

Good

Directly from Cu crucible

Possible

Mo

Good

C

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

at 550 nm: n

0.120-0.129

at 550 nm: k

3.25-3.45

at 10 µm: n

13.11

at 10 µm: k

53.7(~ 9.9 µm)

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number p0481739
Product Name AgCu1.5 99.99% Ø21x5mm (ca. 18g) - P0481739
Type Copper; PreciousNoble; Silver
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
1.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details