Umicore Metal Deposition Solutions Aluminium foil (0.1 x 950 mm) - 0481914 0481914

Description
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m
Description
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m

Suppliers

Company
Product
Description
Supplier Links
Aluminium foil (0.1 x 950 mm) - 0481914 - 0481914 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Aluminium foil (0.1 x 950 mm) - 0481914
0481914
Aluminium foil (0.1 x 950 mm) - 0481914 0481914
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m

Specifications

Type

Aluminium foil


Material

Aluminium


Quantity

Roll of approx. 12 kg


Dimensions

0.1 x 950 mm


Length

≈ 41 m

Supplier's Site
Raleigh, NC, USA
Aluminium foil (0.1 x 950 mm) - 0481914
0481914
Aluminium foil (0.1 x 950 mm) - 0481914 0481914
Specifications Type Aluminium foil Material Aluminium Quantity Roll of approx. 12 kg Dimensions 0.1 x 950 mm Length ≈ 41 m

Specifications

Type

Aluminium foil


Material

Aluminium


Quantity

Roll of approx. 12 kg


Dimensions

0.1 x 950 mm


Length

≈ 41 m

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number 0481914 0481914
Product Name Aluminium foil (0.1 x 950 mm) - 0481914 Aluminium foil (0.1 x 950 mm) - 0481914
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISAOHM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Plain Channels - 221718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type CarbonSteel
Length 78.74 inch (2000 mm)
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details