Umicore Metal Deposition Solutions Ti2O3 99.5% Ø8.6x6.3mm 500g - 0481549 0481549

Description
Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50
Description
Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Suppliers

Company
Product
Description
Supplier Links
Ti2O3 99.5% Ø8.6x6.3mm 500g - 0481549 - 0481549 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ti2O3 99.5% Ø8.6x6.3mm 500g - 0481549
0481549
Ti2O3 99.5% Ø8.6x6.3mm 500g - 0481549 0481549
Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130 10⁻² mbar in °C 1900 10⁻¹ mbar in °C 2100 Melting Good W Good Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.4 High > 8 at 550 nm: n 2.07-2.50

Coating material

Titanium (III)-oxide

Purity

99.9%

Form

Tablet

Dimensions

Ø 8.6 x 6.3 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

4.6

Melting point in °C

~ 2130

10⁻² mbar in °C

1900

10⁻¹ mbar in °C

2100

Melting

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.4

High

> 8

at 550 nm: n

2.07-2.50

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Metal Shapes and Stock
Product Number 0481549
Product Name Ti2O3 99.5% Ø8.6x6.3mm 500g - 0481549
Shape / Form

Tablet

Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
 - Nickel 200 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Resistance Alloy - CENTANIN - Isabellenhutte USA
Specs
Type Alloy
Applications Resistance Alloy / Heating
View Details